Saint-Gobain Coating Solutions Datasheets for Zirconium Oxide and Zirconia Ceramics
Zirconium oxide and zirconia ceramics are extremely refractory compounds of zirconium and oxygen. Zirconia ceramics possess excellent chemical inertness and corrosion resistance at temperatures well above the melting point of alumina.
Zirconium Oxide and Zirconia Ceramics: Learn more
| Product Name | Notes |
|---|---|
| Coatings that Extend Service Life in High-Temp Applications This highly homogenous powder with 20% yttria features a hollow sphere form for optimal deposit efficiency. The coating provides excellent thermal barrier... | |
| Coatings that Extend Service Life in High-Temp Applications This hollow-sphere, completely homogenous, high purity powder offers the highest deposit efficiency along with the lowest thermal conductivity for an extremely durable... | |
| Particle Size Options for Tailored Porosity These hollow sphere powders feature 8% stabilized yttria with very uniform chemistry. These products are available in a range of particle sizes to meet... | |
| Saint-Gobain 204 series is yttria stabilized zirconia hollow sphere powder with a cream color. The benefit of the spherical shape is more uniform build up rates due to uniform delivery... | |
| Saint-Gobain’s #222 is buff-colored hollow sphere powder that produces highly effective, corrosion-resistant thermal barrier coatings. The spherical shape provides for more uniform delivery without pulsing or plugging of feed lines. | |
| Saint-Gobain’s #235 & #252 are fused calcium oxide stabilized zirconia powders used to produce thermal barrier coatings with excellent resistance to heat & thermal shock. These yellow, blocky-shaped powders are... | |
| The 204HP series is a very high purity hollow sphere powder with a white color. The material is designed to be low activity and will pass the pending European regulation... |