Saint-Gobain Coating Solutions Datasheets for Protective Liners and Lining Systems
Protective liners and lining systems protect an underlying surface from corrosion, wear, erosion, heat or fire. They may also provide leak protection or fluid containment.
Protective Liners and Lining Systems: Learn more
| Product Name | Notes |
|---|---|
| When the Going Gets Tough: Tuf-Cote® Rope Hardfacing Solutions When your application calls for a tough coating to protect against extreme process conditions, Saint-Gobain’s Tuf-Cote® ropes provide the ideal brazed... | |
| Ekonol M102A aromatic polyester filler is a light tan/white powder additive that, when combined with PTFE, produces composite materials with excellent temperature and wear resistance for a wide range of... | |
| Ekonol T101 aromatic polyester filler is a tan powder additive that, when combined with PTFE, produces a composite material with excellent temperature and wear resistance for a wide range of... | |
| Saint-Gobain Coating Solutions offers its WCS Tuf-Cote rope hardfacing materials in two formulations. The presence of carbides delivers extremely hard coatings along with abrasion and shock resistance. Both materials are... | |
| Saint-Gobain Coating Solutions offers Tuf-Cote® ropes in two GM-S formulations that dramatically reduce metal/metal friction, which can significantly reduce machinery power required. Features & Benefits Excellent coating for metal/metal... | |
| Saint-Gobain Coatings Solutions created the Supra line of ceramic-based thermal spray Flexicord products to increase the life of components exposed to demanding process conditions. The Supra Flexicord line provides denser... |