Saint-Gobain Coating Solutions Metal-FreeChromium Oxide-Titania Thermal Spray Powders #306, #307, #307SP

Description
Saint-Gobain’s sintered 300 series features three blocky shaped powders. The titania present in these formulations yields superior deposit efficiency & finishing characteristics compared to pure chromium oxide. Virtually free of chromium metal, these powders produce an extremely corrosion resistant coating ideal for pumps, shafts, seals, pistons and rolls. Coarser particle sizes allow for thicker coatings, while medium or fine cuts are used when a thinner coating is required. Saint-Gobain Coating Solutions supplies a wide range of chromium oxide-based powders with formulations tailored to meet specific process demands for optimal resistance to corrosion & wear due to abrasion, friction, fretting & erosion.
Datasheet
Description
Saint-Gobain’s sintered 300 series features three blocky shaped powders. The titania present in these formulations yields superior deposit efficiency & finishing characteristics compared to pure chromium oxide. Virtually free of chromium metal, these powders produce an extremely corrosion resistant coating ideal for pumps, shafts, seals, pistons and rolls. Coarser particle sizes allow for thicker coatings, while medium or fine cuts are used when a thinner coating is required. Saint-Gobain Coating Solutions supplies a wide range of chromium oxide-based powders with formulations tailored to meet specific process demands for optimal resistance to corrosion & wear due to abrasion, friction, fretting & erosion.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal-FreeChromium Oxide-Titania Thermal Spray Powders - #306, #307, #307SP - Saint-Gobain Coating Solutions
Worcester, MA, USA
Metal-FreeChromium Oxide-Titania Thermal Spray Powders
#306, #307, #307SP
Metal-FreeChromium Oxide-Titania Thermal Spray Powders #306, #307, #307SP
Saint-Gobain’s sintered 300 series features three blocky shaped powders. The titania present in these formulations yields superior deposit efficiency & finishing characteristics compared to pure chromium oxide. Virtually free of chromium metal, these powders produce an extremely corrosion resistant coating ideal for pumps, shafts, seals, pistons and rolls. Coarser particle sizes allow for thicker coatings, while medium or fine cuts are used when a thinner coating is required. Saint-Gobain Coating Solutions supplies a wide range of chromium oxide-based powders with formulations tailored to meet specific process demands for optimal resistance to corrosion & wear due to abrasion, friction, fretting & erosion.

Saint-Gobain’s sintered 300 series features three blocky shaped powders. The titania present in these formulations yields superior deposit efficiency & finishing characteristics compared to pure chromium oxide. Virtually free of chromium metal, these powders produce an extremely corrosion resistant coating ideal for pumps, shafts, seals, pistons and rolls.

Coarser particle sizes allow for thicker coatings, while medium or fine cuts are used when a thinner coating is required.

Saint-Gobain Coating Solutions supplies a wide range of chromium oxide-based powders with formulations tailored to meet specific process demands for optimal resistance to corrosion & wear due to abrasion, friction, fretting & erosion.

Supplier's Site Datasheet

Technical Specifications

  Saint-Gobain Coating Solutions
Product Category Thermal Spray Coatings
Product Number #306, #307, #307SP
Product Name Metal-FreeChromium Oxide-Titania Thermal Spray Powders
Spray Technology Powder Flame Spray
Unlock Full Specs
to access all available technical data

Similar Products

Flexicords - Alumina 15% Titania - Saint-Gobain Innovative Materials
Saint-Gobain Innovative Materials
Specs
Spray Technology Wire Flame Spray
Rod / Wire Diameter 4.75 mm (0.1870 inch)
Material Type Ceramic; Titanate; Alumina
View Details
Excalibur® Fluoropolymer Coating System -  - Whitford Corporation
Specs
Spray Technology Conventional Air Spray, High Volume Low Pressure, Electrostatic, Tumble Spray
Material Type Ferrous / Iron Based; Stainless
View Details
Chrome Oxide Rods for Thermal Spraying - Rokide® MBC - Saint-Gobain Coating Solutions
Specs
Spray Technology Rod Flame Spray / Rokide®
Rod / Wire Diameter 6.35 to 7.94 mm (0.2500 to 0.3125 inch)
Material Type Ceramic; Chromite; Chromium Oxide
View Details
Flexicords - Chromium oxide - Saint-Gobain Innovative Materials
Saint-Gobain Innovative Materials
Specs
Spray Technology Wire Flame Spray
Rod / Wire Diameter 4.75 mm (0.1870 inch)
Material Type Ceramic; Chromite; Chromium oxide
View Details