Total Power International, Inc. Datasheets for Switching Power Supplies
Switching power supplies are DC sources that use a switching element (normally a power transistor) to generate the desired voltage. Switching power supplies are also called switch-mode products or switching mode power supplies (SMPS).
Switching Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| *Universal input/ Built-in EMI filter *Optional remote sense on main output *Optional constant current charger *Optional Power Good signal/ AC fail signal *Optional remote On/ Off signal/ Optional cover *Optional±12VDC/±24V... | |
| *Universal input *Built-in EMI filter *Optional constant current charger *Optional±12VDC/±24V DC/±48VDC input *Optional output cable and plug *Optional constant current change (for single output) APPLICATIONS *Telecommunications *Computer peripherals/Set-Top Box *Test... | |
| .. 5" X 3" X 1" COMPACT SIZE & HIGH POWER DENSITY .. ACCOMMODATE UNIVERSAL AC SOURCES .. MEET IEC1000-3-2 HARMONIC CORRECTION (PFC) .. MEET UNIVERSAL SAFETY STANDARDS .. EMI... | |
| .. ACCOMMODATE UNIVERSAL AC INPUT .. DESKTOP IEC320-3PL/2P AC RECEPTACLE .. GREEN POWER DESIGN .. MEET MEDICAL STANDARDS EN60601-1/UL2601-1 .. EMI MEET EN55011/FCC CLASS B .. MEET UNIVERSAL SAFETY STANDARDS... | |
| .. ACCOMMODATE UNIVERSAL AC SOURCES .. COMPACT 4”x2”x1” PCB FORMAT .. MEET MEDICAL STANDARD EN 60601-1/ UL 2601-1 .. EMI MEET EN 55011 & FCC CLASS B .. CE MARKING... | |
| .. ACCOMMODATE UNIVERSAL AC SOURCES .. COMPACT 4”x2”x1”PCB FORMAT .. MEET MEDICAL STANDARD EN 60601-1/ UL 2601-1 .. EMI MEET EN 55011 & FCC CLASS B .. CE MARKING COMPLIANCE... | |
| .. ACCOMMODATE UNIVERSAL AC SOURCES .. DESKTOP WITH IEC320 AC RECEPTACLE .. MEET UNIVERSAL SAFETY STANDARDS .. EMI MEET EN55022/ FCC CLASS B .. CE MARKING COMPLIANCE | |
| .. ACCOMMODATE UNIVERSAL AC SOURCES .. MEET IEC 61000-3-2 HARMONIC CORRECTION (PFC) .. MEET MEDICAL STANDARD EN 60601-1/ UL 2601-1 .. EMI MEET EN 55011 & FCC CLASS A | |
| Features Universal AC input / Full range Protections: Short circuit/Over load/Over voltage Cooling by free air convection LED indicator for power on 100% full load burn-in test All using 105deg... | |
| AC Selectable Input Multiple Protections 2 Year Warranty | |
| ACCOMMODATE UNIVERSAL AC INPUT DESKTOP IEC320-3P AC RECEPTACLE MEET UNIVERSAL SAFETY STANDARDS EMI MEET EN55022 / FCC CLASS B CE MARKING COMPLIANCE | |
| ACCOMMODATE UNIVERSAL AC INPUT DIVERSE WALL MOUNT AC PLUGS MEET UNIVERSAL SAFETY STANDARDS EMI MEET EN55022 /FCC CLASS B CE MARKING COMPLIANCE | |
| Dual & Triple OutputWide Input RangeMultiple Protections | |
| Dual & Triple Output Wide Input Range Multiple Protections | |
| Dual & Triple Output Wide Input Voltage Power Factor Correction | |
| Energy Star Class IV IEC-320-C14 Connector Universal Safety Approvals | |
| Energy Star Class V IEC-32-C14 Connector Universal Safety Approvals | |
| Energy Star Class V IEC-320-C14 Connector Universal Safety Approvals | |
| European Two Pin Wall Mount Single Output Medical Safeties & Energy Star | |
| FEATURES: .. ACCOMMODATE UNIVERSAL AC SOURCES .. COMPACT 4”x2”x1”PCB FORMAT .. MEET UNIVERSAL SAFETY STANDARDS .. EMI MEET CISPR PUB. 22 & FCC CLASS B .. CE MARKING COMPLIANCE | |
| FEATURES: .. ACCOMMODATE UNIVERSAL AC SOURCES .. COMPACT OPEN FRAME FORMAT .. MEET UNIVERSAL SAFETY STANDARDS .. EMI MEET CISPR PUB. 22 & FCC CLASS B .. CE MARKING COMPLIANCE... | |
| FEATURES: .. ACCOMMODATE UNIVERSAL AC SOURCES .. LOW-PROFILE PCB FORMAT .. MEET UNIVERSAL SAFETY STANDARDS .. EMI MEET CISPR PUB. 22 & FCC CLASS B .. CE MARKING COMPLIANCE | |
| FEATURES: .. ACCOMMODATE UNIVERSAL AC SOURCES .. MEET IEC1000-3-2 HARMONIC CORRECTION .. MEET UNIVERSAL SAFETY STANDARDS .. EMI MEET CISPR PUB.22 CLASS B .. CE MARKING COMPLIANCE | |
| FEATURES: .. ACCOMMODATE UNIVERSAL AC SOURCES .. PCB OPEN FRAME FORMAT .. MEET UNIVERSAL SAFETY STANDARDS .. EMI MEET CISPR PUB. 22 & FCC CLASS B .. CE MARKING COMPLIANCE... | |
| FEATURES: .. ACCOMMODATES UNIVERSAL AC SOURCES .. DESKTOP IEC320-3PL/2P AC RECEPTACLE .. MEET UNIVERSAL SAFETY STANDARDS .. EMI MEET EN 55022/FCC CLASS B .. CE MARKING COMPLIANCE | |
| FEATURES: ACCOMMODATE UNIVERSAL AC SOURCE LOW PROFILE & HIGH POWER DENSITY DESKTOP IEC320-2P AC RECEPTACLE MEET UNIVERSAL SAFETY STANDARDS EMI EN55022 / FCC CLASS B CE MARKING COMPLIANCE | |
| FEATURES: ACCOMMODATE UNIVERSAL AC SOURCES COMPACT 4”x2”x1” PCB FORMAT MEET UNIVERSAL SAFETY STANDARDS EMI MEET CISPR PUB. 22 & FCC CLASS B CE MARKING COMPLIANCE | |
| FEATURES UNIVERSAL AC INPUT DESKTOP IEC320 AC RECEPTACLE MEET UNIVERSAL SAFETY STANDARDS EMI MEET EN 55022 / FCC CLASS B CE MARKING COMPLIANCE | |
| High efficiency 94% and low power dissipation Built-in active PFC function, PF>0.93 Protections: Short circuit / Overload / Over voltage / Over temperature Cooling by free air convection Can be... | |
| High Operating Temp Multiple Protections 3 Year Warranty | |
| Input Voltage: 850 264VAC, Universal Input Frequency: 47 - 63 Hz. Input Connector: Molex. Inrush Current: 20A @ 110VAC. 40A @ 220VAC. EMI/RFI: EN55022 Class B. Hold-Up Time: 16ms @... | |
| LED Indicator for Pwr On Multiple Outputs 2 Year Warranty | |
| LED Indicator for Pwr On Multiple Protections 2 Year Warranty | |
| LOW COST WALL MOUNT ADAPTER DIVERSE AC PLUGS AVAILABLE MEET DIVERSE SAFETY STANDARDS EMI MEET EN 55022 OR FCC CLASS B CE MARKING COMPLIANCE | |
| Low Cost, High Reliability International AC I/P Range Compact, Light Weight | |
| n ACCOMMODATE UNIVERSAL AC SOURCES IN THE WORLD. n DESKTOP ADAPTOR WITH IEC 320 INPUT RECEPTACLE. n INPUT & OUTPUT LAMPS INDICATION. n DESIGNED TO MEET UNIVERSAL SAFETY STANDARDS. n... | |
| On-Board Supplies Universal I/P Compact Size | |
| On-Board Supplies Wide I/P Range Compact Size | |
| Selectable AC Input Multiple Outputs 2 Year Warranty | |
| Selectable AC Input Multiple Protections 2 Year Warranty | |
| Selectable AC Input Multiple Protections 3 Year Warranty | |
| Single Output Wide Input Range Multiple Protections | |
| Single Output Wide Input Voltage Multiple Protections | |
| Single to Quad Output Wide Input Range Multiple Protections | |
| The SPU15A series of AC/DC switching mode power supplies provide 15 Watts of continuous output power. All supplies are UL 94V-0 compliant, include IEC-320-C14 input for worldwide applications. All models... | |
| The TPSPU60 series of products, Desktop constructed, AC/DC switching mode power supplies provide 60 Watts of continuous output power. They are ideally suited for use in CRT terminals, disc drive... | |
| The TPSPU65 series of AC/DC switching mode power supplies provide 80 Watts of continuous output power. All supplies are UL 94V-0 compliant, include IEC-320-C14 input for worldwide applications. All models... | |
| UK Three Pin Wall Mount Single Output Medical Safeties & Energy Star | |
| Universal AC input / Full range Built-in active PFC function Protections: Short circuit/Over load/Over voltage PWM control and regulated High power density 6.117W/inch Built-in remote sense function LED indicator for... | |
| Universal AC input / Full range Low leakage current <0.5mA Protections: Short circuit/Over load/Over voltage/Over temperature Cooling by free air convection 100% full load burn-in test Fixed switching frequency at... | |
| Universal AC input / Full range Protections: Short circuit / Over load / Over voltage Cooling by free air convection 100% full load burn-in test 2 years warranty | |
| Universal AC input / Full range Protections: Short circuit/Over load/Over voltage Cooling by free air convection LED indicator for power on 100% full load burn-in test Withstand 300VAC surge input... | |
| Universal AC Input Dual & Triple Output Power Factor Correction | |
| Universal AC Input Dual & Triple Output3 Year Warranty | |
| Universal AC Input Dual to Pentad Output Power Factor Correction | |
| Universal AC Input Single & Dual Output2 Year Warranty | |
| Universal AC Input Single & Dual OutputCE Marking Compliance | |
| Universal AC Input Single Output Multiple Safety Protections | |
| Universal AC Input Single Output Power Factor Correction | |
| Universal AC Input Single Output3 Year Warranty | |
| Universal AC Input Single OutputCE Marking Compliance | |
| Universal AC Input Single to Quad Output Optional DC Input | |
| Universal AC Input Single to Quad Output Power Factor Correction | |
| Universal AC Input Single to Quad Output3 Year Warranty | |
| Universal AC Input Single to Triple Output Power Factor Correction | |
| Universal AC Input Single to Triple Output3 Year Warranty | |
| Universal AC Input Single, Dual & Triple Output Built-In EMI Filter | |
| Universal AC Input Single, Dual & Triple OutputCE Marking Compliance | |
| Universal AC Input Triple OutputCE Marking Compliance | |
| Universal AC input/Full range Protections: Short circuit / Overload / Over voltage Cooling by free air convection Can be installed on DIN rail TS-35/7.5 or 15 NEC class 2 /... | |
| Universal AC Input Built-in EMI Filter Low Cost | |
| Universal AC Input Built-In PFC Multiple Outputs | |
| Universal AC Input Hot Swappable Active Current Sharing | |
| Universal AC Input Hot-Swappable Power Factor Correction | |
| Universal AC Input LED Indicator for power on 3 Year Warranty | |
| Universal AC Input LED Indicator 3 Year Warranty | |
| Universal AC Input Multiple Outputs 2 Year Warranty | |
| Universal AC Input Multiple Outputs 3 Year Warranty | |
| Universal AC Input Multiple Outputs Low Cost | |
| Universal AC Input Multiple Protections 2 Year Warranty | |
| Universal AC Input Multiple Protections 3 Year Warranty | |
| Universal AC Input Multiple Protections 5 Year Warranty | |
| Universal AC Input Power Factor Correction 3 Year Warranty | |
| Universal AC Input Power Factor Correction 5 Year Warranty | |
| Universal Full Range AC Input High Operating Temp 3 Year Warranty | |
| Universal Full Range AC Input Multiple Outputs 2 Year Warranty | |
| Universal Full Range AC Input Multiple Outputs 3 Year Warranty | |
| Universal Full Range AC Input Multiple Protections 5 Year Warranty | |
| Universal Full Range AC Input Multiple Safety Protections 2 Year Warranty | |
| Universal Full Range AC Input Multiple Safety Protections 3 Year Warranty | |
| Universal Input with PFC Built-in Remote Sense Built-In Cooling Fan | |
| Universal InputPower Factor CorrectionCE Marking Compliance | |
| Universal Input Compact PCB Format Multiple Protections | |
| UNIVERSAL INPUT DESKTOP IEC320 AC RECEPTACLE MEET UNIVERSAL SAFETY STANDARDS EMI MEET EN 55022/ FCC CLASS B CE MARKING COMPLIANCE | |
| UNIVERSAL INPUT DIVERSE AC PLUGS AVAILABLE WALL MOUNT OR DESKTOP FORMAT MEET UNIVERSAL SAFETY STANDARD EMI MEET EN55022 / FCC CLASS B CE MARKING COMPLIANCE | |
| Universal Input Green Power Design Single Output | |
| Universal Input PFC Available Optional Remote Sense | |
| Universal Input Single Output Active Power Factor Correction | |
| Universal Input Single Output Multiple Protections | |
| Universal Input Small 5” x 3” size 3 Year Warranty | |
| Universal Input Up to Four Outputs Isolated Outputs | |
| UNIVERSAL INPUT WALL MOUNT OR DESKTOP ADAPTOR DIVERSE AC PLUG AVAILABLE TO MEET UNIVERSAL SAFETY STANDARDS EMI MEET EN55022/FCC CLASS B CE MARKING COMPLIANCE | |
| Universal Range AC Input Multiple Output 3 Year Warranty | |
| Universal Range AC Input Multiple Outputs 3 Year Warranty | |
| US Two Prong Wall Mount Single Output Medical Safeties & Energy Star | |
| Wide I/P Voltage 90 - 264VAC Operating Temp -20 ~ 70C Single Output | |
| Wide Input Range Single Output 3 Year Warranty | |
| Wide Input Range Single, Dual, Triple & Quad O/P 3 Year Warranty | |
| Wide Input Voltage Dual & Triple Output Multiple Protections | |
| Wide Input Voltage Single Output Active Power Factor Correction | |
| Wide Input Voltage Single Output Multiple Protections | |
| Wide Input Voltage Single to Quad Output Multiple Protections | |
| Wide Input Voltage Dual & Triple Output Multiple Protections |