Universal InputPower Factor CorrectionCE Marking Compliance
| Total Power International, Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | TPVP93 Series |
| Product Name | 93 Watt Open Frame AC-DC Switching Power Supply |
| Type | DC Power Supply; DC Power System; Rectifier |
| Technology | Switching Power Supply |
| Form Factor | Open Frame |
| Operating Temperature | 0 to 50 C (32 to 122 F) |
| DC Output Voltage | -15.0 to 48.0 volts |