Universal AC Input
Built-in EMI Filter
Low Cost
| Total Power International, Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | PBA-150 Series |
| Product Name | 150 Watt Switching Power Supply |
| Type | DC Power Supply; DC Power System; Rectifier |
| Technology | Switching Power Supply |
| Form Factor | Open Frame (optional feature) |
| Operating Temperature | -10 to 71 C (14 to 160 F) |
| DC Output Voltage | 3.3 to 48.0 volts |