Universal AC Input
Power Factor Correction
3 Year Warranty
| Total Power International, Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | RSP-2000 Series |
| Product Name | 2000 Watt Switching Power Supply |
| Type | DC Power Supply; DC Power System; Rectifier |
| Technology | Switching Power Supply |
| Features | Over Temperature |
| Operating Temperature | -25 to 70 C (-13 to 158 F) |
| DC Output Voltage | 12.0 to 48.0 volts |