Selectable AC Input
Multiple Outputs
2 Year Warranty
| Total Power International, Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | RD-65 Series |
| Product Name | 65 Watt Switching Power Supply |
| Type | DC Power Supply; DC Power System; Rectifier |
| Technology | Switching Power Supply |
| Operating Temperature | -25 to 70 C (-13 to 158 F) |
| DC Output Voltage | 5.0 to 24.0 volts |
| DC Output Current | 0.2000 to 8 amps |