Total Power International, Inc. Datasheets for DC-DC Converter Chips
DC-DC converter chips provide a regulated DC voltage output from a different, unregulated input voltage.
DC-DC Converter Chips: Learn more
| Product Name | Notes |
|---|---|
| 2:1 Wide Input Range I/O Isolation 1500VDC Up to 81% Efficiency | |
| 2:1 Wide Input Range Short Circuit Protection Up to 81% Efficiency | |
| Compact Plastic DesignWide 4:1 Input RangeTemp: -40C to +85C | |
| Fully Regulated Output Plastic Package | |
| Internal SMD Construction I/O Isolation 1000VDC Up to 79% Efficiency | |
| Miniature Package 2:1 Input Range Up to 81% Efficiency | |
| Miniature Package I/O Isolation 1000VDC Up to 81% Efficiency | |
| Miniature Package I/O Isolation 3000VDC Up to 81% Efficiency | |
| Plastic PackageWide 2:1 Input RangeCost Optimized Design | |
| Plastic PackageWide 4:1 Input Range | |
| Short Circuit Protecton 2:1 Input Range Up to 84% Efficiency | |
| Single & Dual Outputs 4:1 Input Range Industry Standard Pinout | |
| Single & Dual Outputs 4:1 Input Range Up to 83% Efficiency | |
| Single & Dual Outputs I/O isolation 1000VDC Up to 83% Efficiency | |
| Single & Dual Outputs I/O Isolation 1500VDC 2:1 Input Range | |
| Single & Dual Outputs I/O Isolation 1500VDC Up to 86% Efficiency | |
| Ultra-Miniature Package I/O Isolation 1000VDC Up to 80% Efficiency |