Total Power International, Inc. Datasheets for DC Power Supplies

DC power supplies accept an input power and output the desired form of DC power. Common types of DC power supplies include linear power supplies, switching power supplies, DC-DC converters, and silicon controlled rectifier (SCR) type power supplies.
DC Power Supplies: Learn more

Product Name Notes
*Universal input/ Built-in EMI filter *Optional remote sense on main output *Optional constant current charger *Optional Power Good signal/ AC fail signal *Optional remote On/ Off signal/ Optional cover *Optional±12VDC/±24V...
*Universal input *Built-in EMI filter *Optional constant current charger *Optional±12VDC/±24V DC/±48VDC input *Optional output cable and plug *Optional constant current change (for single output) APPLICATIONS *Telecommunications *Computer peripherals/Set-Top Box *Test...
.. 5" X 3" X 1" COMPACT SIZE & HIGH POWER DENSITY .. ACCOMMODATE UNIVERSAL AC SOURCES .. MEET IEC1000-3-2 HARMONIC CORRECTION (PFC) .. MEET UNIVERSAL SAFETY STANDARDS .. EMI...
.. ACCOMMODATE UNIVERSAL AC INPUT .. DESKTOP IEC320-3PL/2P AC RECEPTACLE .. GREEN POWER DESIGN .. MEET MEDICAL STANDARDS EN60601-1/UL2601-1 .. EMI MEET EN55011/FCC CLASS B .. MEET UNIVERSAL SAFETY STANDARDS...
.. ACCOMMODATE UNIVERSAL AC SOURCES .. COMPACT 4”x2”x1” PCB FORMAT .. MEET MEDICAL STANDARD EN 60601-1/ UL 2601-1 .. EMI MEET EN 55011 & FCC CLASS B .. CE MARKING...
.. ACCOMMODATE UNIVERSAL AC SOURCES .. COMPACT 4”x2”x1”PCB FORMAT .. MEET MEDICAL STANDARD EN 60601-1/ UL 2601-1 .. EMI MEET EN 55011 & FCC CLASS B .. CE MARKING COMPLIANCE...
.. ACCOMMODATE UNIVERSAL AC SOURCES .. DESKTOP WITH IEC320 AC RECEPTACLE .. MEET UNIVERSAL SAFETY STANDARDS .. EMI MEET EN55022/ FCC CLASS B .. CE MARKING COMPLIANCE
.. ACCOMMODATE UNIVERSAL AC SOURCES .. MEET IEC 61000-3-2 HARMONIC CORRECTION (PFC) .. MEET MEDICAL STANDARD EN 60601-1/ UL 2601-1 .. EMI MEET EN 55011 & FCC CLASS A
Features Universal AC input / Full range Protections: Short circuit/Over load/Over voltage Cooling by free air convection LED indicator for power on 100% full load burn-in test All using 105deg...
AC Selectable Input Multiple Protections 2 Year Warranty
ACCOMMODATE UNIVERSAL AC INPUT DESKTOP IEC320-3P AC RECEPTACLE MEET UNIVERSAL SAFETY STANDARDS EMI MEET EN55022 / FCC CLASS B CE MARKING COMPLIANCE
ACCOMMODATE UNIVERSAL AC INPUT DIVERSE WALL MOUNT AC PLUGS MEET UNIVERSAL SAFETY STANDARDS EMI MEET EN55022 /FCC CLASS B CE MARKING COMPLIANCE
Dual & Triple OutputWide Input RangeMultiple Protections
Dual & Triple Output Wide Input Range Multiple Protections
Dual & Triple Output Wide Input Voltage Power Factor Correction
Energy Star Class IV IEC-320-C14 Connector Universal Safety Approvals
Energy Star Class V IEC-32-C14 Connector Universal Safety Approvals
Energy Star Class V IEC-320-C14 Connector Universal Safety Approvals
European Two Pin Wall Mount Single Output Medical Safeties & Energy Star
FEATURES: .. ACCOMMODATE UNIVERSAL AC SOURCES .. COMPACT 4”x2”x1”PCB FORMAT .. MEET UNIVERSAL SAFETY STANDARDS .. EMI MEET CISPR PUB. 22 & FCC CLASS B .. CE MARKING COMPLIANCE
FEATURES: .. ACCOMMODATE UNIVERSAL AC SOURCES .. COMPACT OPEN FRAME FORMAT .. MEET UNIVERSAL SAFETY STANDARDS .. EMI MEET CISPR PUB. 22 & FCC CLASS B .. CE MARKING COMPLIANCE...
FEATURES: .. ACCOMMODATE UNIVERSAL AC SOURCES .. LOW-PROFILE PCB FORMAT .. MEET UNIVERSAL SAFETY STANDARDS .. EMI MEET CISPR PUB. 22 & FCC CLASS B .. CE MARKING COMPLIANCE
FEATURES: .. ACCOMMODATE UNIVERSAL AC SOURCES .. MEET IEC1000-3-2 HARMONIC CORRECTION .. MEET UNIVERSAL SAFETY STANDARDS .. EMI MEET CISPR PUB.22 CLASS B .. CE MARKING COMPLIANCE
FEATURES: .. ACCOMMODATE UNIVERSAL AC SOURCES .. PCB OPEN FRAME FORMAT .. MEET UNIVERSAL SAFETY STANDARDS .. EMI MEET CISPR PUB. 22 & FCC CLASS B .. CE MARKING COMPLIANCE...
FEATURES: .. ACCOMMODATES UNIVERSAL AC SOURCES .. DESKTOP IEC320-3PL/2P AC RECEPTACLE .. MEET UNIVERSAL SAFETY STANDARDS .. EMI MEET EN 55022/FCC CLASS B .. CE MARKING COMPLIANCE
FEATURES: ACCOMMODATE UNIVERSAL AC SOURCE LOW PROFILE & HIGH POWER DENSITY DESKTOP IEC320-2P AC RECEPTACLE MEET UNIVERSAL SAFETY STANDARDS EMI EN55022 / FCC CLASS B CE MARKING COMPLIANCE
FEATURES: ACCOMMODATE UNIVERSAL AC SOURCES COMPACT 4”x2”x1” PCB FORMAT MEET UNIVERSAL SAFETY STANDARDS EMI MEET CISPR PUB. 22 & FCC CLASS B CE MARKING COMPLIANCE
FEATURES UNIVERSAL AC INPUT DESKTOP IEC320 AC RECEPTACLE MEET UNIVERSAL SAFETY STANDARDS EMI MEET EN 55022 / FCC CLASS B CE MARKING COMPLIANCE
High efficiency 94% and low power dissipation Built-in active PFC function, PF>0.93 Protections: Short circuit / Overload / Over voltage / Over temperature Cooling by free air convection Can be...
High Operating Temp Multiple Protections 3 Year Warranty
Input Voltage: 850 264VAC, Universal Input Frequency: 47 - 63 Hz. Input Connector: Molex. Inrush Current: 20A @ 110VAC. 40A @ 220VAC. EMI/RFI: EN55022 Class B. Hold-Up Time: 16ms @...
LED Indicator for Pwr On Multiple Outputs 2 Year Warranty
LED Indicator for Pwr On Multiple Protections 2 Year Warranty
LOW COST WALL MOUNT ADAPTER DIVERSE AC PLUGS AVAILABLE MEET DIVERSE SAFETY STANDARDS EMI MEET EN 55022 OR FCC CLASS B CE MARKING COMPLIANCE
Low Cost, High Reliability International AC I/P Range Compact, Light Weight
n ACCOMMODATE UNIVERSAL AC SOURCES IN THE WORLD. n DESKTOP ADAPTOR WITH IEC 320 INPUT RECEPTACLE. n INPUT & OUTPUT LAMPS INDICATION. n DESIGNED TO MEET UNIVERSAL SAFETY STANDARDS. n...
On-Board Supplies Universal I/P Compact Size
On-Board Supplies Wide I/P Range Compact Size
Selectable AC Input Multiple Outputs 2 Year Warranty
Selectable AC Input Multiple Protections 2 Year Warranty
Selectable AC Input Multiple Protections 3 Year Warranty
Single Output Wide Input Range Multiple Protections
Single Output Wide Input Voltage Multiple Protections
Single to Quad Output Wide Input Range Multiple Protections
The SPU15A series of AC/DC switching mode power supplies provide 15 Watts of continuous output power. All supplies are UL 94V-0 compliant, include IEC-320-C14 input for worldwide applications. All models...
The TPSPU60 series of products, Desktop constructed, AC/DC switching mode power supplies provide 60 Watts of continuous output power. They are ideally suited for use in CRT terminals, disc drive...
The TPSPU65 series of AC/DC switching mode power supplies provide 80 Watts of continuous output power. All supplies are UL 94V-0 compliant, include IEC-320-C14 input for worldwide applications. All models...
UK Three Pin Wall Mount Single Output Medical Safeties & Energy Star
Universal AC input / Full range Built-in active PFC function Protections: Short circuit/Over load/Over voltage PWM control and regulated High power density 6.117W/inch Built-in remote sense function LED indicator for...
Universal AC input / Full range Low leakage current <0.5mA Protections: Short circuit/Over load/Over voltage/Over temperature Cooling by free air convection 100% full load burn-in test Fixed switching frequency at...
Universal AC input / Full range Protections: Short circuit / Over load / Over voltage Cooling by free air convection 100% full load burn-in test 2 years warranty
Universal AC input / Full range Protections: Short circuit/Over load/Over voltage Cooling by free air convection LED indicator for power on 100% full load burn-in test Withstand 300VAC surge input...
Universal AC Input Dual & Triple Output Power Factor Correction
Universal AC Input Dual & Triple Output3 Year Warranty
Universal AC Input Dual to Pentad Output Power Factor Correction
Universal AC Input Single & Dual Output2 Year Warranty
Universal AC Input Single & Dual OutputCE Marking Compliance
Universal AC Input Single Output Multiple Safety Protections
Universal AC Input Single Output Power Factor Correction
Universal AC Input Single Output3 Year Warranty
Universal AC Input Single OutputCE Marking Compliance
Universal AC Input Single to Quad Output Optional DC Input
Universal AC Input Single to Quad Output Power Factor Correction
Universal AC Input Single to Quad Output3 Year Warranty
Universal AC Input Single to Triple Output Power Factor Correction
Universal AC Input Single to Triple Output3 Year Warranty
Universal AC Input Single, Dual & Triple Output Built-In EMI Filter
Universal AC Input Single, Dual & Triple OutputCE Marking Compliance
Universal AC Input Triple OutputCE Marking Compliance
Universal AC input/Full range Protections: Short circuit / Overload / Over voltage Cooling by free air convection Can be installed on DIN rail TS-35/7.5 or 15 NEC class 2 /...
Universal AC Input Built-in EMI Filter Low Cost
Universal AC Input Built-In PFC Multiple Outputs
Universal AC Input Hot Swappable Active Current Sharing
Universal AC Input Hot-Swappable Power Factor Correction
Universal AC Input LED Indicator for power on 3 Year Warranty
Universal AC Input LED Indicator 3 Year Warranty
Universal AC Input Multiple Outputs 2 Year Warranty
Universal AC Input Multiple Outputs 3 Year Warranty
Universal AC Input Multiple Outputs Low Cost
Universal AC Input Multiple Protections 2 Year Warranty
Universal AC Input Multiple Protections 3 Year Warranty
Universal AC Input Multiple Protections 5 Year Warranty
Universal AC Input Power Factor Correction 3 Year Warranty
Universal AC Input Power Factor Correction 5 Year Warranty
Universal Full Range AC Input High Operating Temp 3 Year Warranty
Universal Full Range AC Input Multiple Outputs 2 Year Warranty
Universal Full Range AC Input Multiple Outputs 3 Year Warranty
Universal Full Range AC Input Multiple Protections 5 Year Warranty
Universal Full Range AC Input Multiple Safety Protections 2 Year Warranty
Universal Full Range AC Input Multiple Safety Protections 3 Year Warranty
Universal Input with PFC Built-in Remote Sense Built-In Cooling Fan
Universal InputPower Factor CorrectionCE Marking Compliance
Universal Input Compact PCB Format Multiple Protections
UNIVERSAL INPUT DESKTOP IEC320 AC RECEPTACLE MEET UNIVERSAL SAFETY STANDARDS EMI MEET EN 55022/ FCC CLASS B CE MARKING COMPLIANCE
UNIVERSAL INPUT DIVERSE AC PLUGS AVAILABLE WALL MOUNT OR DESKTOP FORMAT MEET UNIVERSAL SAFETY STANDARD EMI MEET EN55022 / FCC CLASS B CE MARKING COMPLIANCE
Universal Input Green Power Design Single Output
Universal Input PFC Available Optional Remote Sense
Universal Input Single Output Active Power Factor Correction
Universal Input Single Output Multiple Protections
Universal Input Small 5” x 3” size 3 Year Warranty
Universal Input Up to Four Outputs Isolated Outputs
UNIVERSAL INPUT WALL MOUNT OR DESKTOP ADAPTOR DIVERSE AC PLUG AVAILABLE TO MEET UNIVERSAL SAFETY STANDARDS EMI MEET EN55022/FCC CLASS B CE MARKING COMPLIANCE
Universal Range AC Input Multiple Output 3 Year Warranty
Universal Range AC Input Multiple Outputs 3 Year Warranty
US Two Prong Wall Mount Single Output Medical Safeties & Energy Star
Wide I/P Voltage 90 - 264VAC Operating Temp -20 ~ 70C Single Output
Wide Input Range Single Output 3 Year Warranty
Wide Input Range Single, Dual, Triple & Quad O/P 3 Year Warranty
Wide Input Voltage Dual & Triple Output Multiple Protections
Wide Input Voltage Single Output Active Power Factor Correction
Wide Input Voltage Single Output Multiple Protections
Wide Input Voltage Single to Quad Output Multiple Protections
Wide Input Voltage Dual & Triple Output Multiple Protections