Dual & Triple Output
Wide Input Voltage
Power Factor Correction
| Total Power International, Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | TPSBU100 Series |
| Product Name | 100 Watt Open Frame AC-DC Switching Power Supply |
| Type | DC Power Supply; DC Power System; Rectifier; Computer Power Supply |
| Technology | Switching Power Supply |
| Form Factor | Open Frame |
| Applications | Instrumentation, Telecommunications, Testing Equipment |
| Operating Temperature | 0 to 70 C (32 to 158 F) |