Total Power International, Inc. Datasheets for AC-DC Adapters

AC-DC adapters accept AC input voltage directly from a wall outlet, and output DC voltage.
AC-DC Adapters: Learn more

Product Name Notes
*Universal input *Built-in EMI filter *Optional constant current charger *Optional±12VDC/±24V DC/±48VDC input *Optional output cable and plug *Optional constant current change (for single output) APPLICATIONS *Telecommunications *Computer peripherals/Set-Top Box *Test...
.. ACCOMMODATE UNIVERSAL AC INPUT .. DESKTOP IEC320-3PL/2P AC RECEPTACLE .. GREEN POWER DESIGN .. MEET MEDICAL STANDARDS EN60601-1/UL2601-1 .. EMI MEET EN55011/FCC CLASS B .. MEET UNIVERSAL SAFETY STANDARDS...
.. ACCOMMODATE UNIVERSAL AC SOURCES .. DESKTOP WITH IEC320 AC RECEPTACLE .. MEET UNIVERSAL SAFETY STANDARDS .. EMI MEET EN55022/ FCC CLASS B .. CE MARKING COMPLIANCE
ACCOMMODATE UNIVERSAL AC INPUT DESKTOP IEC320-3P AC RECEPTACLE MEET UNIVERSAL SAFETY STANDARDS EMI MEET EN55022 / FCC CLASS B CE MARKING COMPLIANCE
ACCOMMODATE UNIVERSAL AC INPUT DIVERSE WALL MOUNT AC PLUGS MEET UNIVERSAL SAFETY STANDARDS EMI MEET EN55022 /FCC CLASS B CE MARKING COMPLIANCE
Energy Star Class IV IEC-320-C14 Connector Universal Safety Approvals
Energy Star Class V IEC-32-C14 Connector Universal Safety Approvals
Energy Star Class V IEC-320-C14 Connector Universal Safety Approvals
European Two Pin Wall Mount Single Output Medical Safeties & Energy Star
FEATURES: .. ACCOMMODATES UNIVERSAL AC SOURCES .. DESKTOP IEC320-3PL/2P AC RECEPTACLE .. MEET UNIVERSAL SAFETY STANDARDS .. EMI MEET EN 55022/FCC CLASS B .. CE MARKING COMPLIANCE
FEATURES: ACCOMMODATE UNIVERSAL AC SOURCE LOW PROFILE & HIGH POWER DENSITY DESKTOP IEC320-2P AC RECEPTACLE MEET UNIVERSAL SAFETY STANDARDS EMI EN55022 / FCC CLASS B CE MARKING COMPLIANCE
FEATURES UNIVERSAL AC INPUT DESKTOP IEC320 AC RECEPTACLE MEET UNIVERSAL SAFETY STANDARDS EMI MEET EN 55022 / FCC CLASS B CE MARKING COMPLIANCE
LOW COST WALL MOUNT ADAPTER DIVERSE AC PLUGS AVAILABLE MEET DIVERSE SAFETY STANDARDS EMI MEET EN 55022 OR FCC CLASS B CE MARKING COMPLIANCE
n ACCOMMODATE UNIVERSAL AC SOURCES IN THE WORLD. n DESKTOP ADAPTOR WITH IEC 320 INPUT RECEPTACLE. n INPUT & OUTPUT LAMPS INDICATION. n DESIGNED TO MEET UNIVERSAL SAFETY STANDARDS. n...
The SPU15A series of AC/DC switching mode power supplies provide 15 Watts of continuous output power. All supplies are UL 94V-0 compliant, include IEC-320-C14 input for worldwide applications. All models...
The TPSPU60 series of products, Desktop constructed, AC/DC switching mode power supplies provide 60 Watts of continuous output power. They are ideally suited for use in CRT terminals, disc drive...
The TPSPU65 series of AC/DC switching mode power supplies provide 80 Watts of continuous output power. All supplies are UL 94V-0 compliant, include IEC-320-C14 input for worldwide applications. All models...
UK Three Pin Wall Mount Single Output Medical Safeties & Energy Star
UNIVERSAL INPUT DESKTOP IEC320 AC RECEPTACLE MEET UNIVERSAL SAFETY STANDARDS EMI MEET EN 55022/ FCC CLASS B CE MARKING COMPLIANCE
UNIVERSAL INPUT DIVERSE AC PLUGS AVAILABLE WALL MOUNT OR DESKTOP FORMAT MEET UNIVERSAL SAFETY STANDARD EMI MEET EN55022 / FCC CLASS B CE MARKING COMPLIANCE
Universal Input Green Power Design Single Output
UNIVERSAL INPUT WALL MOUNT OR DESKTOP ADAPTOR DIVERSE AC PLUG AVAILABLE TO MEET UNIVERSAL SAFETY STANDARDS EMI MEET EN55022/FCC CLASS B CE MARKING COMPLIANCE
US Two Prong Wall Mount Single Output Medical Safeties & Energy Star
Wide I/P Voltage 90 - 264VAC Operating Temp -20 ~ 70C Single Output