Total Power International, Inc. Datasheets for Medical Power Supplies
Medical power supplies are power supplies designed to produce conditioned outputs for medical devices, instruments, and equipment.
Medical Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| .. ACCOMMODATE UNIVERSAL AC INPUT .. DESKTOP IEC320-3PL/2P AC RECEPTACLE .. GREEN POWER DESIGN .. MEET MEDICAL STANDARDS EN60601-1/UL2601-1 .. EMI MEET EN55011/FCC CLASS B .. MEET UNIVERSAL SAFETY STANDARDS... | |
| .. ACCOMMODATE UNIVERSAL AC SOURCES .. COMPACT 4”x2”x1” PCB FORMAT .. MEET MEDICAL STANDARD EN 60601-1/ UL 2601-1 .. EMI MEET EN 55011 & FCC CLASS B .. CE MARKING... | |
| .. ACCOMMODATE UNIVERSAL AC SOURCES .. COMPACT 4”x2”x1”PCB FORMAT .. MEET MEDICAL STANDARD EN 60601-1/ UL 2601-1 .. EMI MEET EN 55011 & FCC CLASS B .. CE MARKING COMPLIANCE... | |
| .. ACCOMMODATE UNIVERSAL AC SOURCES .. MEET IEC 61000-3-2 HARMONIC CORRECTION (PFC) .. MEET MEDICAL STANDARD EN 60601-1/ UL 2601-1 .. EMI MEET EN 55011 & FCC CLASS A | |
| European Two Pin Wall Mount Single Output Medical Safeties & Energy Star | |
| UK Three Pin Wall Mount Single Output Medical Safeties & Energy Star | |
| Universal AC Input Single, Dual & Triple Output Built-In EMI Filter | |
| Universal AC Input Built-in EMI Filter Low Cost | |
| Universal Input Compact PCB Format Multiple Protections | |
| Universal Input Green Power Design Single Output | |
| Universal Input Small 5” x 3” size 3 Year Warranty | |
| US Two Prong Wall Mount Single Output Medical Safeties & Energy Star | |
| Wide Input Range Single Output 3 Year Warranty | |
| Wide Input Range Single, Dual, Triple & Quad O/P 3 Year Warranty |