Total Power International, Inc. Datasheets for DC Power Systems
DC power systems provide continuous DC power through multiple outputs. Most DC power systems include a battery backup, temperature compensation, and other features.
DC Power Systems: Learn more
| Product Name | Notes |
|---|---|
| *Universal input/ Built-in EMI filter *Optional remote sense on main output *Optional constant current charger *Optional Power Good signal/ AC fail signal *Optional remote On/ Off signal/ Optional cover *Optional±12VDC/±24V... | |
| .. 5" X 3" X 1" COMPACT SIZE & HIGH POWER DENSITY .. ACCOMMODATE UNIVERSAL AC SOURCES .. MEET IEC1000-3-2 HARMONIC CORRECTION (PFC) .. MEET UNIVERSAL SAFETY STANDARDS .. EMI... | |
| AC Selectable Input Multiple Protections 2 Year Warranty | |
| Dual & Triple OutputWide Input RangeMultiple Protections | |
| Dual & Triple Output Wide Input Range Multiple Protections | |
| Dual & Triple Output Wide Input Voltage Power Factor Correction | |
| FEATURES: .. ACCOMMODATE UNIVERSAL AC SOURCES .. COMPACT 4”x2”x1”PCB FORMAT .. MEET UNIVERSAL SAFETY STANDARDS .. EMI MEET CISPR PUB. 22 & FCC CLASS B .. CE MARKING COMPLIANCE | |
| FEATURES: .. ACCOMMODATE UNIVERSAL AC SOURCES .. COMPACT OPEN FRAME FORMAT .. MEET UNIVERSAL SAFETY STANDARDS .. EMI MEET CISPR PUB. 22 & FCC CLASS B .. CE MARKING COMPLIANCE... | |
| FEATURES: .. ACCOMMODATE UNIVERSAL AC SOURCES .. LOW-PROFILE PCB FORMAT .. MEET UNIVERSAL SAFETY STANDARDS .. EMI MEET CISPR PUB. 22 & FCC CLASS B .. CE MARKING COMPLIANCE | |
| FEATURES: .. ACCOMMODATE UNIVERSAL AC SOURCES .. MEET IEC1000-3-2 HARMONIC CORRECTION .. MEET UNIVERSAL SAFETY STANDARDS .. EMI MEET CISPR PUB.22 CLASS B .. CE MARKING COMPLIANCE | |
| FEATURES: .. ACCOMMODATE UNIVERSAL AC SOURCES .. PCB OPEN FRAME FORMAT .. MEET UNIVERSAL SAFETY STANDARDS .. EMI MEET CISPR PUB. 22 & FCC CLASS B .. CE MARKING COMPLIANCE... | |
| FEATURES: ACCOMMODATE UNIVERSAL AC SOURCES COMPACT 4”x2”x1” PCB FORMAT MEET UNIVERSAL SAFETY STANDARDS EMI MEET CISPR PUB. 22 & FCC CLASS B CE MARKING COMPLIANCE | |
| High efficiency 94% and low power dissipation Built-in active PFC function, PF>0.93 Protections: Short circuit / Overload / Over voltage / Over temperature Cooling by free air convection Can be... | |
| High Operating Temp Multiple Protections 3 Year Warranty | |
| Input Voltage: 850 264VAC, Universal Input Frequency: 47 - 63 Hz. Input Connector: Molex. Inrush Current: 20A @ 110VAC. 40A @ 220VAC. EMI/RFI: EN55022 Class B. Hold-Up Time: 16ms @... | |
| LED Indicator for Pwr On Multiple Outputs 2 Year Warranty | |
| LED Indicator for Pwr On Multiple Protections 2 Year Warranty | |
| Low Cost, High Reliability International AC I/P Range Compact, Light Weight | |
| Selectable AC Input Multiple Outputs 2 Year Warranty | |
| Selectable AC Input Multiple Protections 2 Year Warranty | |
| Selectable AC Input Multiple Protections 3 Year Warranty | |
| Single Output Wide Input Range Multiple Protections | |
| Single Output Wide Input Voltage Multiple Protections | |
| Single to Quad Output Wide Input Range Multiple Protections | |
| Universal AC input / Full range Built-in active PFC function Protections: Short circuit/Over load/Over voltage PWM control and regulated High power density 6.117W/inch Built-in remote sense function LED indicator for... | |
| Universal AC input / Full range Low leakage current <0.5mA Protections: Short circuit/Over load/Over voltage/Over temperature Cooling by free air convection 100% full load burn-in test Fixed switching frequency at... | |
| Universal AC input / Full range Protections: Short circuit / Over load / Over voltage Cooling by free air convection 100% full load burn-in test 2 years warranty | |
| Universal AC input / Full range Protections: Short circuit/Over load/Over voltage Cooling by free air convection LED indicator for power on 100% full load burn-in test Withstand 300VAC surge input... | |
| Universal AC Input Dual & Triple Output Power Factor Correction | |
| Universal AC Input Dual & Triple Output3 Year Warranty | |
| Universal AC Input Dual to Pentad Output Power Factor Correction | |
| Universal AC Input Single & Dual Output2 Year Warranty | |
| Universal AC Input Single & Dual OutputCE Marking Compliance | |
| Universal AC Input Single Output Multiple Safety Protections | |
| Universal AC Input Single Output Power Factor Correction | |
| Universal AC Input Single Output3 Year Warranty | |
| Universal AC Input Single to Quad Output Optional DC Input | |
| Universal AC Input Single to Quad Output Power Factor Correction | |
| Universal AC Input Single to Quad Output3 Year Warranty | |
| Universal AC Input Single to Triple Output Power Factor Correction | |
| Universal AC Input Single to Triple Output3 Year Warranty | |
| Universal AC Input Single, Dual & Triple Output Built-In EMI Filter | |
| Universal AC input/Full range Protections: Short circuit / Overload / Over voltage Cooling by free air convection Can be installed on DIN rail TS-35/7.5 or 15 NEC class 2 /... | |
| Universal AC Input Built-in EMI Filter Low Cost | |
| Universal AC Input Built-In PFC Multiple Outputs | |
| Universal AC Input Hot Swappable Active Current Sharing | |
| Universal AC Input Hot-Swappable Power Factor Correction | |
| Universal AC Input LED Indicator for power on 3 Year Warranty | |
| Universal AC Input LED Indicator 3 Year Warranty | |
| Universal AC Input Multiple Outputs 2 Year Warranty | |
| Universal AC Input Multiple Outputs 3 Year Warranty | |
| Universal AC Input Multiple Outputs Low Cost | |
| Universal AC Input Multiple Protections 2 Year Warranty | |
| Universal AC Input Multiple Protections 3 Year Warranty | |
| Universal AC Input Multiple Protections 5 Year Warranty | |
| Universal AC Input Power Factor Correction 3 Year Warranty | |
| Universal AC Input Power Factor Correction 5 Year Warranty | |
| Universal Full Range AC Input High Operating Temp 3 Year Warranty | |
| Universal Full Range AC Input Multiple Outputs 2 Year Warranty | |
| Universal Full Range AC Input Multiple Outputs 3 Year Warranty | |
| Universal Full Range AC Input Multiple Protections 5 Year Warranty | |
| Universal Full Range AC Input Multiple Safety Protections 2 Year Warranty | |
| Universal Full Range AC Input Multiple Safety Protections 3 Year Warranty | |
| Universal InputPower Factor CorrectionCE Marking Compliance | |
| Universal Input Compact PCB Format Multiple Protections | |
| Universal Input PFC Available Optional Remote Sense | |
| Universal Input Single Output Active Power Factor Correction | |
| Universal Input Single Output Multiple Protections | |
| Universal Input Up to Four Outputs Isolated Outputs | |
| Universal Range AC Input Multiple Output 3 Year Warranty | |
| Universal Range AC Input Multiple Outputs 3 Year Warranty | |
| Wide Input Voltage Dual & Triple Output Multiple Protections | |
| Wide Input Voltage Single Output Active Power Factor Correction | |
| Wide Input Voltage Single Output Multiple Protections | |
| Wide Input Voltage Single to Quad Output Multiple Protections | |
| Wide Input Voltage Dual & Triple Output Multiple Protections |