Total Power International, Inc. Datasheets for Computer Power Supplies

Computer power supplies convert alternating current (AC) line to direct current (DC) line, needed by the computer.
Computer Power Supplies: Learn more

Product Name Notes
*Universal input *Built-in EMI filter *Optional constant current charger *Optional±12VDC/±24V DC/±48VDC input *Optional output cable and plug *Optional constant current change (for single output) APPLICATIONS *Telecommunications *Computer peripherals/Set-Top Box *Test...
.. ACCOMMODATE UNIVERSAL AC INPUT .. DESKTOP IEC320-3PL/2P AC RECEPTACLE .. GREEN POWER DESIGN .. MEET MEDICAL STANDARDS EN60601-1/UL2601-1 .. EMI MEET EN55011/FCC CLASS B .. MEET UNIVERSAL SAFETY STANDARDS...
.. ACCOMMODATE UNIVERSAL AC SOURCES .. DESKTOP WITH IEC320 AC RECEPTACLE .. MEET UNIVERSAL SAFETY STANDARDS .. EMI MEET EN55022/ FCC CLASS B .. CE MARKING COMPLIANCE
Features Universal AC input / Full range Protections: Short circuit/Over load/Over voltage Cooling by free air convection LED indicator for power on 100% full load burn-in test All using 105deg...
ACCOMMODATE UNIVERSAL AC INPUT DESKTOP IEC320-3P AC RECEPTACLE MEET UNIVERSAL SAFETY STANDARDS EMI MEET EN55022 / FCC CLASS B CE MARKING COMPLIANCE
ACCOMMODATE UNIVERSAL AC INPUT DIVERSE WALL MOUNT AC PLUGS MEET UNIVERSAL SAFETY STANDARDS EMI MEET EN55022 /FCC CLASS B CE MARKING COMPLIANCE
Dual & Triple Output Wide Input Range Multiple Protections
Dual & Triple Output Wide Input Voltage Power Factor Correction
Energy Star Class IV IEC-320-C14 Connector Universal Safety Approvals
Energy Star Class V IEC-32-C14 Connector Universal Safety Approvals
Energy Star Class V IEC-320-C14 Connector Universal Safety Approvals
FEATURES: .. ACCOMMODATE UNIVERSAL AC SOURCES .. MEET IEC1000-3-2 HARMONIC CORRECTION .. MEET UNIVERSAL SAFETY STANDARDS .. EMI MEET CISPR PUB.22 CLASS B .. CE MARKING COMPLIANCE
FEATURES: .. ACCOMMODATES UNIVERSAL AC SOURCES .. DESKTOP IEC320-3PL/2P AC RECEPTACLE .. MEET UNIVERSAL SAFETY STANDARDS .. EMI MEET EN 55022/FCC CLASS B .. CE MARKING COMPLIANCE
FEATURES: ACCOMMODATE UNIVERSAL AC SOURCE LOW PROFILE & HIGH POWER DENSITY DESKTOP IEC320-2P AC RECEPTACLE MEET UNIVERSAL SAFETY STANDARDS EMI EN55022 / FCC CLASS B CE MARKING COMPLIANCE
FEATURES UNIVERSAL AC INPUT DESKTOP IEC320 AC RECEPTACLE MEET UNIVERSAL SAFETY STANDARDS EMI MEET EN 55022 / FCC CLASS B CE MARKING COMPLIANCE
LOW COST WALL MOUNT ADAPTER DIVERSE AC PLUGS AVAILABLE MEET DIVERSE SAFETY STANDARDS EMI MEET EN 55022 OR FCC CLASS B CE MARKING COMPLIANCE
n ACCOMMODATE UNIVERSAL AC SOURCES IN THE WORLD. n DESKTOP ADAPTOR WITH IEC 320 INPUT RECEPTACLE. n INPUT & OUTPUT LAMPS INDICATION. n DESIGNED TO MEET UNIVERSAL SAFETY STANDARDS. n...
Single Output Wide Input Range Multiple Protections
Single Output Wide Input Voltage Multiple Protections
Single to Quad Output Wide Input Range Multiple Protections
The SPU15A series of AC/DC switching mode power supplies provide 15 Watts of continuous output power. All supplies are UL 94V-0 compliant, include IEC-320-C14 input for worldwide applications. All models...
The TPSPU60 series of products, Desktop constructed, AC/DC switching mode power supplies provide 60 Watts of continuous output power. They are ideally suited for use in CRT terminals, disc drive...
The TPSPU65 series of AC/DC switching mode power supplies provide 80 Watts of continuous output power. All supplies are UL 94V-0 compliant, include IEC-320-C14 input for worldwide applications. All models...
Universal AC Input Dual & Triple Output Power Factor Correction
Universal AC Input Dual & Triple Output3 Year Warranty
Universal AC Input Single Output Multiple Safety Protections
Universal AC Input Single Output Power Factor Correction
Universal AC Input Single Output3 Year Warranty
Universal AC Input Single to Quad Output3 Year Warranty
Universal AC Input Single to Triple Output Power Factor Correction
Universal AC Input Single to Triple Output3 Year Warranty
Universal Input Compact PCB Format Multiple Protections
UNIVERSAL INPUT DESKTOP IEC320 AC RECEPTACLE MEET UNIVERSAL SAFETY STANDARDS EMI MEET EN 55022/ FCC CLASS B CE MARKING COMPLIANCE
UNIVERSAL INPUT DIVERSE AC PLUGS AVAILABLE WALL MOUNT OR DESKTOP FORMAT MEET UNIVERSAL SAFETY STANDARD EMI MEET EN55022 / FCC CLASS B CE MARKING COMPLIANCE
Universal Input Green Power Design Single Output
Universal Input Single Output Active Power Factor Correction
Universal Input Single Output Multiple Protections
Universal Input Small 5” x 3” size 3 Year Warranty
UNIVERSAL INPUT WALL MOUNT OR DESKTOP ADAPTOR DIVERSE AC PLUG AVAILABLE TO MEET UNIVERSAL SAFETY STANDARDS EMI MEET EN55022/FCC CLASS B CE MARKING COMPLIANCE
Universal Range AC Input Multiple Output 3 Year Warranty
Wide I/P Voltage 90 - 264VAC Operating Temp -20 ~ 70C Single Output
Wide Input Range Single Output 3 Year Warranty
Wide Input Range Single, Dual, Triple & Quad O/P 3 Year Warranty
Wide Input Voltage Dual & Triple Output Multiple Protections
Wide Input Voltage Single Output Active Power Factor Correction
Wide Input Voltage Single Output Multiple Protections
Wide Input Voltage Single to Quad Output Multiple Protections
Wide Input Voltage Dual & Triple Output Multiple Protections