Universal AC input/Full range
Protections: Short circuit / Overload / Over voltage
Cooling by free air convection
Can be installed on DIN rail TS-35/7.5 or 15
NEC class 2 / LPS compliant
LED indicator for power on
No load power consumption<0.75W
100% full load burn-in test
3 years warranty
| Total Power International, Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | MDR-20 Series |
| Product Name | 20 Watt Industrial DIN Rail Power Supply |
| Type | DC Power Supply; DC Power System; Rectifier |
| Technology | Switching Power Supply |
| Form Factor | DIN Rail |
| Operating Temperature | -20 to 70 C (-4 to 158 F) |
| DC Output Voltage | 5.0 to 24.0 volts |