Aremco Products, Inc. Ceramabond 813A

Description
High strength, good filler, halogen lamps
Description
High strength, good filler, halogen lamps

Suppliers

Company
Product
Description
Supplier Links
Valley Cottage, NY, USA
Ceramabond
813A
Ceramabond 813A
High strength, good filler, halogen lamps

High strength, good filler, halogen lamps

Supplier's Site

Technical Specifications

  Aremco Products, Inc.
Product Category Industrial Ceramic Materials
Product Number 813A
Product Name Ceramabond
Material Type Alumina
Unlock Full Specs
to access all available technical data

Similar Products

Piston/Sleeve Assemblies -  - Insaco, Inc.
Specs
Material Type Alumina; Sapphire
Shape / Form Custom Shape
View Details
MCH Heater for Mass Spectrometers -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Alumina; SpecialtyMaterial
Shape / Form Custom Shape
View Details
Laser processing of black zirconia watch plate -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Zirconia; SpecialtyMaterial
Thermal Conductivity 2.5 to 3 W/m-K (1.44 to 1.73 BTU-ft/hr-ft²-F)
CTE 11 µm/m-C (6.11 µin/in-F)
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details