Zippertubing Co. (The) Industrial-Grade Polyvinylchloride Film, 20 mil GP-20

Description
Type “GP-20†is a medium weight jacket of industrial grade polyvinylchloride compound suitable for most general purpose applications. Made from a tough, abrasion-resistant PVC polymer, type GP is flexible, offers good fluid resistance and is flame retardant. This low cost material is designed for round cable bundles only and is available with Zippertubing’s "R," "S" and “Z†type closure Tracks. The material is easily modified for breakouts and cable branches and is available in diameters from 3/8 to 4.0 inches. Allows routing, bundling and insulating in one simple operation.
Description
Type “GP-20†is a medium weight jacket of industrial grade polyvinylchloride compound suitable for most general purpose applications. Made from a tough, abrasion-resistant PVC polymer, type GP is flexible, offers good fluid resistance and is flame retardant. This low cost material is designed for round cable bundles only and is available with Zippertubing’s "R," "S" and “Z†type closure Tracks. The material is easily modified for breakouts and cable branches and is available in diameters from 3/8 to 4.0 inches. Allows routing, bundling and insulating in one simple operation.

Suppliers

Company
Product
Description
Supplier Links
Industrial-Grade Polyvinylchloride Film, 20 mil - GP-20 - Zippertubing Co. (The)
Los Angeles, CA, USA
Industrial-Grade Polyvinylchloride Film, 20 mil
GP-20
Industrial-Grade Polyvinylchloride Film, 20 mil GP-20
Type “GP-20†is a medium weight jacket of industrial grade polyvinylchloride compound suitable for most general purpose applications. Made from a tough, abrasion-resistant PVC polymer, type GP is flexible, offers good fluid resistance and is flame retardant. This low cost material is designed for round cable bundles only and is available with Zippertubing’s "R," "S" and “Z†type closure Tracks. The material is easily modified for breakouts and cable branches and is available in diameters from 3/8 to 4.0 inches. Allows routing, bundling and insulating in one simple operation.

Type “GP-20†is a medium weight jacket of industrial grade polyvinylchloride compound suitable for most general purpose applications. Made from a tough, abrasion-resistant PVC polymer, type GP is flexible, offers good fluid resistance and is flame retardant. This low cost material is designed for round cable bundles only and is available with Zippertubing’s "R," "S" and “Z†type closure Tracks. The material is easily modified for breakouts and cable branches and is available in diameters from 3/8 to 4.0 inches. Allows routing, bundling and insulating in one simple operation.

Supplier's Site

Technical Specifications

  Zippertubing Co. (The)
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number GP-20
Product Name Industrial-Grade Polyvinylchloride Film, 20 mil
Form / Shape Sheet or Film
Chemical System Vinyl / PVC
Thickness 0.0200 inch (0.5080 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Products - silicone-rubber - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
View Details
ptfe wear ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Chemical System Fluoropolymer
Industry Pumps,Valves,Compressors,Mixers and Agitators
View Details
Fluon® PFA Resins -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Perfluoro alkoxy (PFA)
Features Flame Retardant
View Details
Borated Polyethylene Shielding -  - MarShield
Specs
Form / Shape Sheet or Film
Chemical System Polyethylene
Filler Boron
View Details