Zippertubing Co. (The) Extremely Flexible, Abrasion-Resistant, Polyurethane Film PFR-18

Description
PFR-18 is an extremely flexible, flame retardant poly(ether) urethane material that has a soft rubber-like texture and an operating temperature range of -55 to +107ºC. PFR-18 jackets offer exceptional toughness, resistance to abrasion and most fluids while exhibiting unusually high flexibility in demanding environments. The material meets the intent of Mil-I-3930/21 and is a good choice for many nuclear, aerospace and military applications where PVC materials are not permitted. PFR-18 can be configured for round, flat and rectangular cable configurations and can be combined with most Zippertubing EMI Shielding materials to create flexible cable jackets that will meet the toughest environmental requirements.
Description
PFR-18 is an extremely flexible, flame retardant poly(ether) urethane material that has a soft rubber-like texture and an operating temperature range of -55 to +107ºC. PFR-18 jackets offer exceptional toughness, resistance to abrasion and most fluids while exhibiting unusually high flexibility in demanding environments. The material meets the intent of Mil-I-3930/21 and is a good choice for many nuclear, aerospace and military applications where PVC materials are not permitted. PFR-18 can be configured for round, flat and rectangular cable configurations and can be combined with most Zippertubing EMI Shielding materials to create flexible cable jackets that will meet the toughest environmental requirements.

Suppliers

Company
Product
Description
Supplier Links
Extremely Flexible, Abrasion-Resistant, Polyurethane Film - PFR-18 - Zippertubing Co. (The)
Los Angeles, CA, USA
Extremely Flexible, Abrasion-Resistant, Polyurethane Film
PFR-18
Extremely Flexible, Abrasion-Resistant, Polyurethane Film PFR-18
PFR-18 is an extremely flexible, flame retardant poly(ether) urethane material that has a soft rubber-like texture and an operating temperature range of -55 to +107ºC. PFR-18 jackets offer exceptional toughness, resistance to abrasion and most fluids while exhibiting unusually high flexibility in demanding environments. The material meets the intent of Mil-I-3930/21 and is a good choice for many nuclear, aerospace and military applications where PVC materials are not permitted. PFR-18 can be configured for round, flat and rectangular cable configurations and can be combined with most Zippertubing EMI Shielding materials to create flexible cable jackets that will meet the toughest environmental requirements.

PFR-18 is an extremely flexible, flame retardant poly(ether) urethane material that has a soft rubber-like texture and an operating temperature range of -55 to +107ºC. PFR-18 jackets offer exceptional toughness, resistance to abrasion and most fluids while exhibiting unusually high flexibility in demanding environments. The material meets the intent of Mil-I-3930/21 and is a good choice for many nuclear, aerospace and military applications where PVC materials are not permitted. PFR-18 can be configured for round, flat and rectangular cable configurations and can be combined with most Zippertubing EMI Shielding materials to create flexible cable jackets that will meet the toughest environmental requirements.

Supplier's Site

Technical Specifications

  Zippertubing Co. (The)
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number PFR-18
Product Name Extremely Flexible, Abrasion-Resistant, Polyurethane Film
Form / Shape Sheet or Film
Chemical System Polyurethane
Thickness 0.0180 inch (0.4572 mm)
Material Type EMI / RFI Shielding Material
Unlock Full Specs
to access all available technical data

Similar Products

PEEK Material -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Chemical System PEEK
Industry Aerospace; Automotive; Electronics; Sanitary; Military; OEM or Industrial
View Details
Borated Polyethylene Shielding -  - MarShield
Specs
Form / Shape Sheet or Film
Chemical System Polyethylene
Filler Boron
View Details
ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 4.72E-4 to 0.0098 inch (0.0120 to 0.2500 mm)
View Details
End plate - 280-354 - WAGO
Specs
Form / Shape Plate
Thickness 1.44 inch (36.5 mm)
Width / O.D. 0.0984 inch (2.5 mm)
View Details