Zippertubing Co. (The) Flexible, Medium Weight, Polyvinylchloride Film, 20 Mil 63-20

Description
63-20 is a flexible, medium weight, .020†thick PVC film that has a soft rubber-like texture and an operating temperature range of -20 to +105ºC. The material meets Mil-I-631D, Type F, Form S, Grade C, Class 1 and features good abrasion and fluid resistance in addition to being flame retardant. This material is recognized under the components programs of Underwriters Laboratories and meets UL224, VW-1 flammability requirements. 63-20 material can be configured for round, flat and rectangular cable, may utilize all closure styles and comes standard with an internal overlap flap to meet ground based military application requirements. It can also be combined with all Zippertubing EMI shielding material types. 63-20 should be the first cable jacket choice for economical and moderate environmental performance.
Description
63-20 is a flexible, medium weight, .020†thick PVC film that has a soft rubber-like texture and an operating temperature range of -20 to +105ºC. The material meets Mil-I-631D, Type F, Form S, Grade C, Class 1 and features good abrasion and fluid resistance in addition to being flame retardant. This material is recognized under the components programs of Underwriters Laboratories and meets UL224, VW-1 flammability requirements. 63-20 material can be configured for round, flat and rectangular cable, may utilize all closure styles and comes standard with an internal overlap flap to meet ground based military application requirements. It can also be combined with all Zippertubing EMI shielding material types. 63-20 should be the first cable jacket choice for economical and moderate environmental performance.

Suppliers

Company
Product
Description
Supplier Links
Flexible, Medium Weight, Polyvinylchloride Film, 20 Mil - 63-20 - Zippertubing Co. (The)
Los Angeles, CA, USA
Flexible, Medium Weight, Polyvinylchloride Film, 20 Mil
63-20
Flexible, Medium Weight, Polyvinylchloride Film, 20 Mil 63-20
63-20 is a flexible, medium weight, .020†thick PVC film that has a soft rubber-like texture and an operating temperature range of -20 to +105ºC. The material meets Mil-I-631D, Type F, Form S, Grade C, Class 1 and features good abrasion and fluid resistance in addition to being flame retardant. This material is recognized under the components programs of Underwriters Laboratories and meets UL224, VW-1 flammability requirements. 63-20 material can be configured for round, flat and rectangular cable, may utilize all closure styles and comes standard with an internal overlap flap to meet ground based military application requirements. It can also be combined with all Zippertubing EMI shielding material types. 63-20 should be the first cable jacket choice for economical and moderate environmental performance.

63-20 is a flexible, medium weight, .020†thick PVC film that has a soft rubber-like texture and an operating temperature range of -20 to +105ºC. The material meets Mil-I-631D, Type F, Form S, Grade C, Class 1 and features good abrasion and fluid resistance in addition to being flame retardant. This material is recognized under the components programs of Underwriters Laboratories and meets UL224, VW-1 flammability requirements. 63-20 material can be configured for round, flat and rectangular cable, may utilize all closure styles and comes standard with an internal overlap flap to meet ground based military application requirements. It can also be combined with all Zippertubing EMI shielding material types. 63-20 should be the first cable jacket choice for economical and moderate environmental performance.

Supplier's Site

Technical Specifications

  Zippertubing Co. (The)
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 63-20
Product Name Flexible, Medium Weight, Polyvinylchloride Film, 20 Mil
Form / Shape Sheet or Film
Chemical System Vinyl / PVC
Thickness 0.0200 inch (0.5080 mm)
Material Type EMI / RFI Shielding Material
Unlock Full Specs
to access all available technical data

Similar Products

Borated Polyethylene Shielding -  - MarShield
Specs
Form / Shape Sheet or Film
Chemical System Polyethylene
Filler Boron
View Details
End plate - 283-338 - WAGO
Specs
Form / Shape Plate
Thickness 1.38 inch (35 mm)
Width / O.D. 0.0787 inch (2 mm)
View Details
PTFE Lubrication Sheet, Film Sheet , Washer -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
View Details
Elastomer Extrusions -  - Pexco
Specs
Form / Shape Profile or Structural Shape
Chemical System EPDM, Neoprene, Nitrile, SBR, Polyisoprene, Thermoplastic Elastomer; Silicone
Material Type Optical (optional feature); Electrical Insulation
View Details