Zippertubing Co. (The) High Performance FEP Teflon® Film, 10 Mil FEP-10

Description
FEP-10 is a clear, high performance FEP Teflon film material that is extremely chemical and temperature resistant. The product was designed to provide outstanding performance in extremely rugged and demanding environmental applications. FEP-10 offers excellent weatherability, fungus resistance, fluid and chemical resistance and outgases very little under vacuum conditions. FEP-10 is a non-flammable polymer that meets UL224, VW-1 flammability requirements and has an operational temperature range of -70 to 200ºC. It is currently in use on many aerospace programs as well as in commercial building Plenum rated areas. Standard FEP-10 comes with an extruded FEP Teflon Z-Track closure. It can be combined with other closure styles, although these may reduce the overall performance characteristics. It can be configured for round, flat and rectangular cable configurations and be combined with most Zippertubing EMI Shielding materials to create a jacket that will meet the toughest EMI shielding and environmental requirements.
Description
FEP-10 is a clear, high performance FEP Teflon film material that is extremely chemical and temperature resistant. The product was designed to provide outstanding performance in extremely rugged and demanding environmental applications. FEP-10 offers excellent weatherability, fungus resistance, fluid and chemical resistance and outgases very little under vacuum conditions. FEP-10 is a non-flammable polymer that meets UL224, VW-1 flammability requirements and has an operational temperature range of -70 to 200ºC. It is currently in use on many aerospace programs as well as in commercial building Plenum rated areas. Standard FEP-10 comes with an extruded FEP Teflon Z-Track closure. It can be combined with other closure styles, although these may reduce the overall performance characteristics. It can be configured for round, flat and rectangular cable configurations and be combined with most Zippertubing EMI Shielding materials to create a jacket that will meet the toughest EMI shielding and environmental requirements.

Suppliers

Company
Product
Description
Supplier Links
High Performance FEP Teflon® Film, 10 Mil - FEP-10 - Zippertubing Co. (The)
Los Angeles, CA, USA
High Performance FEP Teflon® Film, 10 Mil
FEP-10
High Performance FEP Teflon® Film, 10 Mil FEP-10
FEP-10 is a clear, high performance FEP Teflon film material that is extremely chemical and temperature resistant. The product was designed to provide outstanding performance in extremely rugged and demanding environmental applications. FEP-10 offers excellent weatherability, fungus resistance, fluid and chemical resistance and outgases very little under vacuum conditions. FEP-10 is a non-flammable polymer that meets UL224, VW-1 flammability requirements and has an operational temperature range of -70 to 200ºC. It is currently in use on many aerospace programs as well as in commercial building Plenum rated areas. Standard FEP-10 comes with an extruded FEP Teflon Z-Track closure. It can be combined with other closure styles, although these may reduce the overall performance characteristics. It can be configured for round, flat and rectangular cable configurations and be combined with most Zippertubing EMI Shielding materials to create a jacket that will meet the toughest EMI shielding and environmental requirements.

FEP-10 is a clear, high performance FEP Teflon film material that is extremely chemical and temperature resistant. The product was designed to provide outstanding performance in extremely rugged and demanding environmental applications. FEP-10 offers excellent weatherability, fungus resistance, fluid and chemical resistance and outgases very little under vacuum conditions. FEP-10 is a non-flammable polymer that meets UL224, VW-1 flammability requirements and has an operational temperature range of -70 to 200ºC. It is currently in use on many aerospace programs as well as in commercial building Plenum rated areas. Standard FEP-10 comes with an extruded FEP Teflon Z-Track closure. It can be combined with other closure styles, although these may reduce the overall performance characteristics. It can be configured for round, flat and rectangular cable configurations and be combined with most Zippertubing EMI Shielding materials to create a jacket that will meet the toughest EMI shielding and environmental requirements.

Supplier's Site

Technical Specifications

  Zippertubing Co. (The)
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number FEP-10
Product Name High Performance FEP Teflon® Film, 10 Mil
Form / Shape Sheet or Film
Chemical System FEP Teflon
Thickness 0.0100 inch (0.2540 mm)
Material Type EMI / RFI Shielding Material
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Products - silicone-rubber - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
View Details
PEEK Thin-film - APTIV® 1000-050G - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Thickness 8 to 750 inch (203 to 19050 mm)
View Details
PEEK Material -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Chemical System PEEK
Industry Aerospace; Automotive; Electronics; Sanitary; Military; OEM or Industrial
View Details
Plastic Sheets - 680511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pom
Thickness 0.9843 inch (25 mm)
View Details