Zippertubing Co. (The) Flexible, Light Weight, Polyvinylchloride Film, 10 Mil 63-10

Description
63-10 is a flexible, lightweight, .010†thick PVC film that has a soft rubber-like texture and an operating temperature range of -20 to +105ºC. The material meets Mil-I-631D, Type F, Form S, Grade C, Class 1 and features good abrasion and fluid resistance in addition to being flame retardant. This material is recognized under the components programs of Underwriters Laboratories and meets UL224, VW-1 flammability requirements. 63-10 material can be configured for round, flat and rectangular cable, may utilize most closure styles and comes standard with an internal overlap flap to meet ground based military application requirements. It can also be combined with most thin, lightweight EMI shielding material types. 63-10 should be the first cable jacket choice for economical and light duty applications.
Description
63-10 is a flexible, lightweight, .010†thick PVC film that has a soft rubber-like texture and an operating temperature range of -20 to +105ºC. The material meets Mil-I-631D, Type F, Form S, Grade C, Class 1 and features good abrasion and fluid resistance in addition to being flame retardant. This material is recognized under the components programs of Underwriters Laboratories and meets UL224, VW-1 flammability requirements. 63-10 material can be configured for round, flat and rectangular cable, may utilize most closure styles and comes standard with an internal overlap flap to meet ground based military application requirements. It can also be combined with most thin, lightweight EMI shielding material types. 63-10 should be the first cable jacket choice for economical and light duty applications.

Suppliers

Company
Product
Description
Supplier Links
Flexible, Light Weight, Polyvinylchloride Film, 10 Mil - 63-10 - Zippertubing Co. (The)
Los Angeles, CA, USA
Flexible, Light Weight, Polyvinylchloride Film, 10 Mil
63-10
Flexible, Light Weight, Polyvinylchloride Film, 10 Mil 63-10
63-10 is a flexible, lightweight, .010†thick PVC film that has a soft rubber-like texture and an operating temperature range of -20 to +105ºC. The material meets Mil-I-631D, Type F, Form S, Grade C, Class 1 and features good abrasion and fluid resistance in addition to being flame retardant. This material is recognized under the components programs of Underwriters Laboratories and meets UL224, VW-1 flammability requirements. 63-10 material can be configured for round, flat and rectangular cable, may utilize most closure styles and comes standard with an internal overlap flap to meet ground based military application requirements. It can also be combined with most thin, lightweight EMI shielding material types. 63-10 should be the first cable jacket choice for economical and light duty applications.

63-10 is a flexible, lightweight, .010†thick PVC film that has a soft rubber-like texture and an operating temperature range of -20 to +105ºC. The material meets Mil-I-631D, Type F, Form S, Grade C, Class 1 and features good abrasion and fluid resistance in addition to being flame retardant. This material is recognized under the components programs of Underwriters Laboratories and meets UL224, VW-1 flammability requirements. 63-10 material can be configured for round, flat and rectangular cable, may utilize most closure styles and comes standard with an internal overlap flap to meet ground based military application requirements. It can also be combined with most thin, lightweight EMI shielding material types. 63-10 should be the first cable jacket choice for economical and light duty applications.

Supplier's Site

Technical Specifications

  Zippertubing Co. (The)
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 63-10
Product Name Flexible, Light Weight, Polyvinylchloride Film, 10 Mil
Form / Shape Sheet or Film
Chemical System Vinyl / PVC
Thickness 0.0100 inch (0.2540 mm)
Material Type EMI / RFI Shielding Material
Unlock Full Specs
to access all available technical data

Similar Products

PEEK Material -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Chemical System PEEK
Industry Aerospace; Automotive; Electronics; Sanitary; Military; OEM or Industrial
View Details
Borated Polyethylene Shielding -  - MarShield
Specs
Form / Shape Sheet or Film
Chemical System Polyethylene
Filler Boron
View Details
F-CLEAN® Greenhouse Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 0.0024 to 0.0063 inch (0.0600 to 0.1600 mm)
View Details
End plate - 281-333 - WAGO
Specs
Form / Shape Plate
Thickness 0.5906 inch (15 mm)
Width / O.D. 0.0394 inch (1 mm)
View Details