Zippertubing Co. (The) High Performance, Fluorinated Synthetic Rubber Film, 16 Mil Viton

Description
Viton is an extremely flexible Fluorinated Synthetic Rubber jacket material that has a soft rubber-like texture, outstanding fluid resistance and an operational temperature range from -29 to +200ºC. Viton is an extremely rugged material that meets the requirements of Mil-R83248C, Type II, Class 1. A Viton jacket is ideal for severe duty aerospace and military applications and can be configured for round, flat and rectangular cable configurations with a variety of closure options. Viton can be combined with most Zippertubing EMI Shielding materials to create flexible cable jackets that will meet the toughest environmental requirements.
Description
Viton is an extremely flexible Fluorinated Synthetic Rubber jacket material that has a soft rubber-like texture, outstanding fluid resistance and an operational temperature range from -29 to +200ºC. Viton is an extremely rugged material that meets the requirements of Mil-R83248C, Type II, Class 1. A Viton jacket is ideal for severe duty aerospace and military applications and can be configured for round, flat and rectangular cable configurations with a variety of closure options. Viton can be combined with most Zippertubing EMI Shielding materials to create flexible cable jackets that will meet the toughest environmental requirements.

Suppliers

Company
Product
Description
Supplier Links
High Performance, Fluorinated Synthetic Rubber Film, 16 Mil - Viton - Zippertubing Co. (The)
Los Angeles, CA, USA
High Performance, Fluorinated Synthetic Rubber Film, 16 Mil
Viton
High Performance, Fluorinated Synthetic Rubber Film, 16 Mil Viton
Viton is an extremely flexible Fluorinated Synthetic Rubber jacket material that has a soft rubber-like texture, outstanding fluid resistance and an operational temperature range from -29 to +200ºC. Viton is an extremely rugged material that meets the requirements of Mil-R83248C, Type II, Class 1. A Viton jacket is ideal for severe duty aerospace and military applications and can be configured for round, flat and rectangular cable configurations with a variety of closure options. Viton can be combined with most Zippertubing EMI Shielding materials to create flexible cable jackets that will meet the toughest environmental requirements.

Viton is an extremely flexible Fluorinated Synthetic Rubber jacket material that has a soft rubber-like texture, outstanding fluid resistance and an operational temperature range from -29 to +200ºC. Viton is an extremely rugged material that meets the requirements of Mil-R83248C, Type II, Class 1. A Viton jacket is ideal for severe duty aerospace and military applications and can be configured for round, flat and rectangular cable configurations with a variety of closure options. Viton can be combined with most Zippertubing EMI Shielding materials to create flexible cable jackets that will meet the toughest environmental requirements.

Supplier's Site

Technical Specifications

  Zippertubing Co. (The)
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number Viton
Product Name High Performance, Fluorinated Synthetic Rubber Film, 16 Mil
Form / Shape Sheet or Film
Thickness 0.0160 inch (0.4064 mm)
Material Type EMI / RFI Shielding Material
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Electrostatic Dissipative Polyimide for Semiconductors - G201 ESD - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Material Type Anti-static or ESD Control
View Details
Enflon® Molded Sheets -  - Pexco
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 0.1870 to 4 inch (4.75 to 102 mm)
View Details
PTFE test tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Industry Sanitary
View Details
End plate - 255-400 - WAGO
Specs
Form / Shape Plate
Thickness 0.5512 inch (14 mm)
Width / O.D. 0.0394 inch (1 mm)
View Details