Zippertubing Co. (The) Industrial-Grade Polyvinylchloride Film, 10 mil GP-10

Description
Type “GP-10†is a light weight jacket of industrial grade polyvinylchloride compound suitable for most general purpose applications. Made from a tough, abrasion-resistant PVC polymer, type GP is flexible, offers good fluid resistance and is flame retardant. This low cost material is designed for round cable bundles only and is available with Zippertubing’s "R," "S" and “Z†type closure Tracks. The material is easily modified for breakouts and cable branches and is available in diameters from 3/8 to 4.0 inches. Allows routing, bundling and insulating in one simple operation.
Description
Type “GP-10†is a light weight jacket of industrial grade polyvinylchloride compound suitable for most general purpose applications. Made from a tough, abrasion-resistant PVC polymer, type GP is flexible, offers good fluid resistance and is flame retardant. This low cost material is designed for round cable bundles only and is available with Zippertubing’s "R," "S" and “Z†type closure Tracks. The material is easily modified for breakouts and cable branches and is available in diameters from 3/8 to 4.0 inches. Allows routing, bundling and insulating in one simple operation.

Suppliers

Company
Product
Description
Supplier Links
Industrial-Grade Polyvinylchloride Film, 10 mil - GP-10 - Zippertubing Co. (The)
Los Angeles, CA, USA
Industrial-Grade Polyvinylchloride Film, 10 mil
GP-10
Industrial-Grade Polyvinylchloride Film, 10 mil GP-10
Type “GP-10†is a light weight jacket of industrial grade polyvinylchloride compound suitable for most general purpose applications. Made from a tough, abrasion-resistant PVC polymer, type GP is flexible, offers good fluid resistance and is flame retardant. This low cost material is designed for round cable bundles only and is available with Zippertubing’s "R," "S" and “Z†type closure Tracks. The material is easily modified for breakouts and cable branches and is available in diameters from 3/8 to 4.0 inches. Allows routing, bundling and insulating in one simple operation.

Type “GP-10†is a light weight jacket of industrial grade polyvinylchloride compound suitable for most general purpose applications. Made from a tough, abrasion-resistant PVC polymer, type GP is flexible, offers good fluid resistance and is flame retardant. This low cost material is designed for round cable bundles only and is available with Zippertubing’s "R," "S" and “Z†type closure Tracks. The material is easily modified for breakouts and cable branches and is available in diameters from 3/8 to 4.0 inches. Allows routing, bundling and insulating in one simple operation.

Supplier's Site

Technical Specifications

  Zippertubing Co. (The)
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number GP-10
Product Name Industrial-Grade Polyvinylchloride Film, 10 mil
Form / Shape Sheet or Film
Chemical System Vinyl / PVC
Thickness 0.0100 inch (0.2540 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PEEK structural parts -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Chemical System PEEK
Industry Aerospace; Automotive; Electronics; Sanitary; Military; OEM or Industrial
View Details
Borated Polyethylene Shielding -  - MarShield
Specs
Form / Shape Sheet or Film
Chemical System Polyethylene
Filler Boron
View Details
ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 4.72E-4 to 0.0098 inch (0.0120 to 0.2500 mm)
View Details
End plate - 281-322 - WAGO
Specs
Form / Shape Plate
Thickness 1.31 inch (33.3 mm)
Width / O.D. 0.0787 inch (2 mm)
View Details