Photo micro sensor, slot type, close-mou
5MM SLOT PMS L/D-ON PNP LSHAPE. FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC SENSOR, 5MM, PNP O/P; Sensor Output:PNP; Sensing Range Max:5mm; Supply Voltage DC Min:5V; Supply Voltage DC Max:24V; Output Current:50mA; Product Range:EE Series RoHS Compliant: Yes
SENSOR OPTICAL 5MM MOD SLOT TYPE
| RS Components, Ltd. | Radwell International | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors | Photoelectric Sensors | Proximity Sensors |
| Product Number | 2147161 | 499505 | 66J5773 | EE-SX674R |
| Product Name | Photoelectric Sensors | Photoelectric | Photoelectric Sensor, 5Mm, Pnp O/p; Sensor Output Omron Industrial Automation | Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output |
| Body Shape | Slot; Other; Slot |