Features:
OPTICAL SENSOR (SWITCH) REFLECTIVE, 5MM, NPN O/P; Sensor Output:NPN; Sensing Range Max:5mm; Supply Voltage DC Min:5V; Supply Voltage DC Max:24V; Output Current:100mA; Product Range:-; Input Current:40mA; Input Current Max:40mA RoHS Compliant: Yes
| Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors |
| Product Number | 70178041 | 18M7279 |
| Product Name | Sensor; Diffuse Reflective Sensing Mode; Photoelectric; 1 to 5; Infrared; LED | Optical Sensor (Switch) Reflective, 5Mm, Npn O/p; Sensor Output Omron Industrial Automation |
| Operation Distance | 0.1969 inch (5 mm) | 0.1969 inch (5 mm) |