- Trained on our vast library of engineering resources.

Omron Electronic Components – Americas Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output EE-SX3161-W11

Description
Win Source Part Number: 1155220-EE-SX3161-W1 1 Category: Sensors, Transducers>Optical Sensors - Photointerrupters - Slot Type - Logic Output Package: Tray Response Time: 3µs, 20µs Standard Package: 10 Current - Supply: 3.2 mA Output Configuration: NPN - Open Collector Sensing Method: Through-Beam Sensing Distance: 0.126" (3.2mm) Voltage - Supply: 4.5V ~ 16V Mounting Type: Through Hole Package / Case: Module, PC Pins, Slot Type Temperature Range - Operating: -25°C ~ 75°C (TA) Alternative Parts (Cross-Reference): EESX3161W11; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable HTSUS: 8541.49.8000 Mfr: Omron Electronics Inc-EMC Div Other Names: EESX3161W11,Z5452 Base Product Number: EE-SX3161
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output - 1155220-EE-SX3161-W11 - Win Source Electronics
Yishun, Singapore
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output
1155220-EE-SX3161-W11
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output 1155220-EE-SX3161-W11
Win Source Part Number: 1155220-EE-SX3161-W1 1 Category: Sensors, Transducers>Optical Sensors - Photointerrupters - Slot Type - Logic Output Package: Tray Response Time: 3µs, 20µs Standard Package: 10 Current - Supply: 3.2 mA Output Configuration: NPN - Open Collector Sensing Method: Through-Beam Sensing Distance: 0.126" (3.2mm) Voltage - Supply: 4.5V ~ 16V Mounting Type: Through Hole Package / Case: Module, PC Pins, Slot Type Temperature Range - Operating: -25°C ~ 75°C (TA) Alternative Parts (Cross-Reference): EESX3161W11; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable HTSUS: 8541.49.8000 Mfr: Omron Electronics Inc-EMC Div Other Names: EESX3161W11,Z5452 Base Product Number: EE-SX3161

Win Source Part Number: 1155220-EE-SX3161-W11
Category: Sensors, Transducers>Optical Sensors - Photointerrupters - Slot Type - Logic Output
Package: Tray
Response Time: 3µs, 20µs
Standard Package: 10
Current - Supply: 3.2 mA
Output Configuration: NPN - Open Collector
Sensing Method: Through-Beam
Sensing Distance: 0.126" (3.2mm)
Voltage - Supply: 4.5V ~ 16V
Mounting Type: Through Hole
Package / Case: Module, PC Pins, Slot Type
Temperature Range - Operating: -25°C ~ 75°C (TA)
Alternative Parts (Cross-Reference): EESX3161W11;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
HTSUS: 8541.49.8000
Mfr: Omron Electronics Inc-EMC Div
Other Names: EESX3161W11,Z5452
Base Product Number: EE-SX3161

Supplier's Site Datasheet
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output - EE-SX3161-W11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output
EE-SX3161-W11
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output EE-SX3161-W11
SENSOR OPTICAL 3.2MM MODULE SLOT

SENSOR OPTICAL 3.2MM MODULE SLOT

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Photoelectric Sensors Proximity Sensors
Product Number 1155220-EE-SX3161-W11 EE-SX3161-W11
Product Name Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output
Operation Distance 0.1260 inch (3.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

12 mm Diameter AC 2 Wire Inductive Proximity Sensor - S3293 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Ultra-compact BGS Photoelectric Sensor E3T-BGS - IMS.PE.E3TB20 - Intellisense Microelectronics Ltd.
Specs
Operation Distance 0.1181 to 0.7874 inch (3 to 20 mm)
Optical Technology Type Adjustable Field Background Suppression
Power Requirements DC Powered
View Details
Fibre optic through-beam sensor - E21315 - ifm electronic gmbh
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Optical Technology Type Through Beam
Length 78.74 inch (2000 mm)
View Details
Ultrasonic Sensors - LL01-1AB20 - TE Connectivity
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operating Temperature -22 to 176 F (-30 to 80 C)
Length 240 inch (6096 mm)
View Details