Slot/Terminal Type with Screw
Mounted Tab (Slot Width: 3.4 mm)
SENSR OPTO SLOT 3.4MM TRANS THRU
SENSOR OPT SLOT PHOTOTRANS MODUL
Reflective Types Not Affected By Background Objects
| Aratas America LLC | Heilind Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors | Proximity Sensors | Photoelectric Sensors |
| Product Number | EE-SV3 | EE-SV3 | EE-SV3 | 70176264 |
| Product Name | EE-SV3 Photomicrosensor (Transmissive) | SENSR OPTO SLOT 3.4MM TRANS THRU | Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output | Sensor, Transmissive; Thru Beam Retroreflective Sensing Mode; Photoelectric |
| Operation Distance | 0.1339 inch (3.4 mm) |