Swissbit AG Industrial CFexpress Card, G2000, 60 GB, 3D TLC Flash, -40°C to +85°C SG2000CE060GI-1TB1-1DB-STD

Description
Small removable PCIe card form factor 3D NAND TLC / pSLC variants PCIe 3.1 / NVMe 1.3 2 lane with HMB support End-to-End data path protection Hot plug support with full power fail data protection Data Care Management and S.M.A.R.T support AES256 Encryption / TCG Opal 2.0 Full industrial temperature range with thermal management CFexpress™ is hailed as the successor of the established Compact Flash and CFast-standards, created by the CompactFlash Association. Originally developed for high-end photography and other consumer applications, Swissbit has now applied the storage format to its latest products for use in demanding industrial applications. The CFexpress 2.0 Type B casing offers excellent mechanical protection in harsh environments. The gold-plated pins are completely covered and shielded from any form of contact, therefore offering protection from dust or moisture penetration, and at the same time, making the cards resistant to any vibration. The G-20 and G2000 series offer high data rates, low power consumption and wide temperature range.
Request a Quote Datasheet
Description
Small removable PCIe card form factor 3D NAND TLC / pSLC variants PCIe 3.1 / NVMe 1.3 2 lane with HMB support End-to-End data path protection Hot plug support with full power fail data protection Data Care Management and S.M.A.R.T support AES256 Encryption / TCG Opal 2.0 Full industrial temperature range with thermal management CFexpress™ is hailed as the successor of the established Compact Flash and CFast-standards, created by the CompactFlash Association. Originally developed for high-end photography and other consumer applications, Swissbit has now applied the storage format to its latest products for use in demanding industrial applications. The CFexpress 2.0 Type B casing offers excellent mechanical protection in harsh environments. The gold-plated pins are completely covered and shielded from any form of contact, therefore offering protection from dust or moisture penetration, and at the same time, making the cards resistant to any vibration. The G-20 and G2000 series offer high data rates, low power consumption and wide temperature range.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial CFexpress Card, G2000, 60 GB, 3D TLC Flash, -40°C to +85°C - SG2000CE060GI-1TB1-1DB-STD - Swissbit AG
Bronschhofen, Switzerland
Industrial CFexpress Card, G2000, 60 GB, 3D TLC Flash, -40°C to +85°C
SG2000CE060GI-1TB1-1DB-STD
Industrial CFexpress Card, G2000, 60 GB, 3D TLC Flash, -40°C to +85°C SG2000CE060GI-1TB1-1DB-STD
Small removable PCIe card form factor 3D NAND TLC / pSLC variants PCIe 3.1 / NVMe 1.3 2 lane with HMB support End-to-End data path protection Hot plug support with full power fail data protection Data Care Management and S.M.A.R.T support AES256 Encryption / TCG Opal 2.0 Full industrial temperature range with thermal management CFexpress™ is hailed as the successor of the established Compact Flash and CFast-standards, created by the CompactFlash Association. Originally developed for high-end photography and other consumer applications, Swissbit has now applied the storage format to its latest products for use in demanding industrial applications. The CFexpress 2.0 Type B casing offers excellent mechanical protection in harsh environments. The gold-plated pins are completely covered and shielded from any form of contact, therefore offering protection from dust or moisture penetration, and at the same time, making the cards resistant to any vibration. The G-20 and G2000 series offer high data rates, low power consumption and wide temperature range.
  • Small removable PCIe card form factor
  • 3D NAND TLC / pSLC variants
  • PCIe 3.1 / NVMe 1.3 2 lane with HMB support
  • End-to-End data path protection
  • Hot plug support with full power fail data protection
  • Data Care Management and S.M.A.R.T support
  • AES256 Encryption / TCG Opal 2.0
  • Full industrial temperature range with thermal management

CFexpress™ is hailed as the successor of the established Compact Flash and CFast-standards, created by the CompactFlash Association. Originally developed for high-end photography and other consumer applications, Swissbit has now applied the storage format to its latest products for use in demanding industrial applications. The CFexpress 2.0 Type B casing offers excellent mechanical protection in harsh environments. The gold-plated pins are completely covered and shielded from any form of contact, therefore offering protection from dust or moisture penetration, and at the same time, making the cards resistant to any vibration. The G-20 and G2000 series offer high data rates, low power consumption and wide temperature range.

Supplier's Site Datasheet
Memory Cards - 1052-SG2000CE060GI-1TB1-1DB-STD-ND - DigiKey
Thief River Falls, MN, United States
MEM CRD CFEXPRESS 60GB CLS 2 TLC

MEM CRD CFEXPRESS 60GB CLS 2 TLC

Buy Now Datasheet

Technical Specifications

  Swissbit AG DigiKey
Product Category Flash Memory Cards Flash Memory Cards
Product Number SG2000CE060GI-1TB1-1DB-STD 1052-SG2000CE060GI-1TB1-1DB-STD-ND
Product Name Industrial CFexpress Card, G2000, 60 GB, 3D TLC Flash, -40°C to +85°C Memory Cards
Memory Type 3D TLC
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Embedded MMC, EM-26, 8 GB, PSLC Flash, -40°C to +85°C - SFEM008GB1EA1TO-I-GE-12P-STD - Swissbit AG
Specs
Memory Type PSLC
Memory Size 8 GB
Transfer Speed 235 MB/sec
View Details
Industrial CFast Card, F-86, 40 GB, 3D PSLC Flash, -40°C to +85°C - SFCA040GH1AO2TO-I-6B-22P-STD - Swissbit AG
Specs
Memory Type 3D PSLC
Memory Size 40 GB
Transfer Speed 372 MB/sec
View Details
2 suppliers
Industrial M.2 PCIe SSD, N-26m2 (2242), 20 GB, 3D PSLC Flash, 0°C to +70°C - SFPC020GM1EC2TO-C-5E-12P-STD - Swissbit AG
Specs
Memory Type Solid State Drive; 3D PSLC
Memory Size 20 GB
Transfer Speed 594 MB/sec
View Details