Swissbit AG Industrial CFexpress Card, G-26, 160 GB, 3D PSLC Flash, -40°C to +85°C SG2600CE160GI-1TB2-1DB-STD

Description
Small removable PCIe card form factor 3D NAND TLC / pSLC variants PCIe 3.1 / NVMe 1.3 2 lane with HMB support End-to-End data path protection Hot plug support with full power fail data protection Data Care Management and S.M.A.R.T support AES256 Encryption / TCG Opal 2.0 Full industrial temperature range with thermal management CFexpress™ is hailed as the successor of the established Compact Flash and CFast-standards, created by the CompactFlash Association. Originally developed for high-end photography and other consumer applications, Swissbit has now applied the storage format to its latest products for use in demanding industrial applications. The CFexpress 2.0 Type B casing offers excellent mechanical protection in harsh environments. The gold-plated pins are completely covered and shielded from any form of contact, therefore offering protection from dust or moisture penetration, and at the same time, making the cards resistant to any vibration. The G-20 and G2000 series offer high data rates, low power consumption and wide temperature range.
Request a Quote
Description
Small removable PCIe card form factor 3D NAND TLC / pSLC variants PCIe 3.1 / NVMe 1.3 2 lane with HMB support End-to-End data path protection Hot plug support with full power fail data protection Data Care Management and S.M.A.R.T support AES256 Encryption / TCG Opal 2.0 Full industrial temperature range with thermal management CFexpress™ is hailed as the successor of the established Compact Flash and CFast-standards, created by the CompactFlash Association. Originally developed for high-end photography and other consumer applications, Swissbit has now applied the storage format to its latest products for use in demanding industrial applications. The CFexpress 2.0 Type B casing offers excellent mechanical protection in harsh environments. The gold-plated pins are completely covered and shielded from any form of contact, therefore offering protection from dust or moisture penetration, and at the same time, making the cards resistant to any vibration. The G-20 and G2000 series offer high data rates, low power consumption and wide temperature range.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SG2600CE160GI-1TB2-1DB-STD is an industrial-grade CFexpress Type B card with 160 GBytes capacity, designed for demanding environments such as automation and embedded computing. It conforms to CFexpress v2.0 and NVMe 1.3, operating over a PCIe Gen3 x2 interface with support for Host Memory Buffer. The card measures 38.5mm x 29.6mm x 3.8mm and operates within a temperature range of -40 °C to 85 °C, with a 3.3V supply voltage. It features 3D pSLC NAND flash, LDPC ECC with up to 120-bit correction per 1 KB page, end-to-end data protection, AES256 encryption, TCG Opal 2.0, and power fail data loss protection. Performance includes sequential read up to 1,610 MBytes/s and sequential write up to 924 MBytes/s. It supports TRIM, adaptive read refresh, background media scan, and has an MTBF greater than 3,000,000 hours. The connector is 30 μinch gold-plated and IPC-6012B Class 2 compliant. The part is RoHS and REACH compliant.

Datasheet Summary
Powered by GS/AI

The SG2600CE160GI-1TB2-1DB-STD is an industrial-grade CFexpress Type B card with 160 GBytes capacity, designed for demanding environments such as automation and embedded computing. It conforms to CFexpress v2.0 and NVMe 1.3, operating over a PCIe Gen3 x2 interface with support for Host Memory Buffer. The card measures 38.5mm x 29.6mm x 3.8mm and operates within a temperature range of -40 °C to 85 °C, with a 3.3V supply voltage. It features 3D pSLC NAND flash, LDPC ECC with up to 120-bit correction per 1 KB page, end-to-end data protection, AES256 encryption, TCG Opal 2.0, and power fail data loss protection. Performance includes sequential read up to 1,610 MBytes/s and sequential write up to 924 MBytes/s. It supports TRIM, adaptive read refresh, background media scan, and has an MTBF greater than 3,000,000 hours. The connector is 30 μinch gold-plated and IPC-6012B Class 2 compliant. The part is RoHS and REACH compliant.

Suppliers

Company
Product
Description
Supplier Links
Industrial CFexpress Card, G-26, 160 GB, 3D PSLC Flash, -40°C to +85°C - SG2600CE160GI-1TB2-1DB-STD - Swissbit AG
Bronschhofen, Switzerland
Industrial CFexpress Card, G-26, 160 GB, 3D PSLC Flash, -40°C to +85°C
SG2600CE160GI-1TB2-1DB-STD
Industrial CFexpress Card, G-26, 160 GB, 3D PSLC Flash, -40°C to +85°C SG2600CE160GI-1TB2-1DB-STD
Small removable PCIe card form factor 3D NAND TLC / pSLC variants PCIe 3.1 / NVMe 1.3 2 lane with HMB support End-to-End data path protection Hot plug support with full power fail data protection Data Care Management and S.M.A.R.T support AES256 Encryption / TCG Opal 2.0 Full industrial temperature range with thermal management CFexpress™ is hailed as the successor of the established Compact Flash and CFast-standards, created by the CompactFlash Association. Originally developed for high-end photography and other consumer applications, Swissbit has now applied the storage format to its latest products for use in demanding industrial applications. The CFexpress 2.0 Type B casing offers excellent mechanical protection in harsh environments. The gold-plated pins are completely covered and shielded from any form of contact, therefore offering protection from dust or moisture penetration, and at the same time, making the cards resistant to any vibration. The G-20 and G2000 series offer high data rates, low power consumption and wide temperature range.
  • Small removable PCIe card form factor
  • 3D NAND TLC / pSLC variants
  • PCIe 3.1 / NVMe 1.3 2 lane with HMB support
  • End-to-End data path protection
  • Hot plug support with full power fail data protection
  • Data Care Management and S.M.A.R.T support
  • AES256 Encryption / TCG Opal 2.0
  • Full industrial temperature range with thermal management

CFexpress™ is hailed as the successor of the established Compact Flash and CFast-standards, created by the CompactFlash Association. Originally developed for high-end photography and other consumer applications, Swissbit has now applied the storage format to its latest products for use in demanding industrial applications. The CFexpress 2.0 Type B casing offers excellent mechanical protection in harsh environments. The gold-plated pins are completely covered and shielded from any form of contact, therefore offering protection from dust or moisture penetration, and at the same time, making the cards resistant to any vibration. The G-20 and G2000 series offer high data rates, low power consumption and wide temperature range.

Supplier's Site Datasheet
Memory Cards - 1052-SG2600CE160GI-1TB2-1DB-STD-ND - DigiKey
Thief River Falls, MN, United States
MEM CD CFEXPRESS 160GB CL 2 PSLC

MEM CD CFEXPRESS 160GB CL 2 PSLC

Buy Now Datasheet

Technical Specifications

  Swissbit AG DigiKey
Product Category Flash Memory Cards Flash Memory Cards
Product Number SG2600CE160GI-1TB2-1DB-STD 1052-SG2600CE160GI-1TB2-1DB-STD-ND
Product Name Industrial CFexpress Card, G-26, 160 GB, 3D PSLC Flash, -40°C to +85°C Memory Cards
Memory Type 3D PSLC
Unlock Full Specs
to access all available technical data

Similar Products

Memory Cards - 1052-1245-ND - DigiKey
Specs
Memory Type CFast
Memory Size 16 GB
View Details
2 suppliers
Industrial Embedded MMC, EM-20, 4 GB, MLC Flash, -40°C to +85°C - SFEM4096B1EA1TO-I-GE-121-STD - Swissbit AG
Specs
Memory Type MLC
Memory Size 4 GB
Transfer Speed 170 MB/sec
View Details
Memory Cards - 1052-SFCF2048H1AF2TO-C-DS-537-STD-ND - DigiKey
Specs
Memory Type CompactFlash®
Memory Size 2 GB
View Details