Swissbit AG USB/NFC Security Key, iShield Key FIDO2, -25°C to +85°C, Swissbit blue SNU20000D1PBAN0-E-01-110-SBB

Description
Plug-and-Play: works with FIDO2 and U2F compatible websites and services, such as Google, Microsoft, Salesforce, Amazon Web Services, etc. Mobile: Touch-and-go authentication with NFC Portable: Slim and lightweight companion with key ring for everyday access wherever you need it Flexibility: Authenticate anywhere without power and network connectivity Durability: Fully molded, robust and waterproof housing Security: Uses public and private key cryptography Made in Germany Key Features Works with FIDO2 and U2F compatible websites and services, such as Google, Microsoft, Salesforce, Amazon Web Services, etc. Supports FIDO2 and U2F standards Security: public and private key cryptography Additional Security for iShield Key Pro: HOTP (Event), TOTP (time-based), Smartcard (PIV-compatible), OpenSC-compatible Durable security key with fully molded, robust and water resistant housing Tap-and-go authentication with NFC for mobile devices Touch authentication for USB-A interface Operating Systems: Windows 10/11, macOS, iOS, Linux, Chrome OS, Android Browsers: Firefox, MS Edge, Google Chrome, Apple Safari Key Features iShield Key Pro PIV (Personal Identity Verification) functionality utilizes Public Key Infrastructure (PKI) and PKCS #11 standards for secure digital certificate and private key storage. It supports authentication, digital signatures, encryption, and physical access, enabling Windows logon via local accounts or Microsoft Active Directory, even with BitLocker encryption. HOTP provides an event-based two-factor authentication method, suitable for web services without WebAuthn support. It combines a shared secret key with a counter-based one-time password, ensuring security for both online and offline applications without the need for internet connectivity. TOTP (Time-Based One-Time Password) provides a time-based two-factor authentication method, ideal for web services without WebAuthn support that require an additional layer of security. It generates a unique, temporary password by combining a shared secret key with the current time. The iShield Key supports up to 42 TOTP slots. Use our Android TOTP App to generate temporary passwords with an NFC-enabled Android phone and your iShield Key Pro.
Request a Quote
Description
Plug-and-Play: works with FIDO2 and U2F compatible websites and services, such as Google, Microsoft, Salesforce, Amazon Web Services, etc. Mobile: Touch-and-go authentication with NFC Portable: Slim and lightweight companion with key ring for everyday access wherever you need it Flexibility: Authenticate anywhere without power and network connectivity Durability: Fully molded, robust and waterproof housing Security: Uses public and private key cryptography Made in Germany Key Features Works with FIDO2 and U2F compatible websites and services, such as Google, Microsoft, Salesforce, Amazon Web Services, etc. Supports FIDO2 and U2F standards Security: public and private key cryptography Additional Security for iShield Key Pro: HOTP (Event), TOTP (time-based), Smartcard (PIV-compatible), OpenSC-compatible Durable security key with fully molded, robust and water resistant housing Tap-and-go authentication with NFC for mobile devices Touch authentication for USB-A interface Operating Systems: Windows 10/11, macOS, iOS, Linux, Chrome OS, Android Browsers: Firefox, MS Edge, Google Chrome, Apple Safari Key Features iShield Key Pro PIV (Personal Identity Verification) functionality utilizes Public Key Infrastructure (PKI) and PKCS #11 standards for secure digital certificate and private key storage. It supports authentication, digital signatures, encryption, and physical access, enabling Windows logon via local accounts or Microsoft Active Directory, even with BitLocker encryption. HOTP provides an event-based two-factor authentication method, suitable for web services without WebAuthn support. It combines a shared secret key with a counter-based one-time password, ensuring security for both online and offline applications without the need for internet connectivity. TOTP (Time-Based One-Time Password) provides a time-based two-factor authentication method, ideal for web services without WebAuthn support that require an additional layer of security. It generates a unique, temporary password by combining a shared secret key with the current time. The iShield Key supports up to 42 TOTP slots. Use our Android TOTP App to generate temporary passwords with an NFC-enabled Android phone and your iShield Key Pro.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The iShield FIDO2 is a USB-A and NFC security key designed for FIDO2/U2F authentication, supporting plug-and-play use with services like Google, Microsoft, and AWS. It features a robust, waterproof thermoplastic polyamide housing measuring 51.5 x 18.5 x 6 mm, with a rear touch sensor and keychain hole. The device operates from -25 °C to 70 °C and is certified for FIDO2/CTAP2 Level 1, U2F CTAP1, and Microsoft compatibility. It supports public-key cryptography, HOTP event-based authentication, and PIV-compatible smartcard functionality. Platforms include Windows, macOS, iOS, Linux, Chrome, and Android, with browser support for Firefox, Edge, Chrome, and Safari.

Datasheet Summary
Powered by GS/AI

The iShield FIDO2 is a USB-A and NFC security key designed for FIDO2/U2F authentication, supporting plug-and-play use with services like Google, Microsoft, and AWS. It features a robust, waterproof thermoplastic polyamide housing measuring 51.5 x 18.5 x 6 mm, with a rear touch sensor and keychain hole. The device operates from -25 °C to 70 °C and is certified for FIDO2/CTAP2 Level 1, U2F CTAP1, and Microsoft compatibility. It supports public-key cryptography, HOTP event-based authentication, and PIV-compatible smartcard functionality. Platforms include Windows, macOS, iOS, Linux, Chrome, and Android, with browser support for Firefox, Edge, Chrome, and Safari.

Suppliers

Company
Product
Description
Supplier Links
USB/NFC Security Key, iShield Key FIDO2, -25°C to +85°C, Swissbit blue - SNU20000D1PBAN0-E-01-110-SBB - Swissbit AG
Bronschhofen, Switzerland
USB/NFC Security Key, iShield Key FIDO2, -25°C to +85°C, Swissbit blue
SNU20000D1PBAN0-E-01-110-SBB
USB/NFC Security Key, iShield Key FIDO2, -25°C to +85°C, Swissbit blue SNU20000D1PBAN0-E-01-110-SBB
Plug-and-Play: works with FIDO2 and U2F compatible websites and services, such as Google, Microsoft, Salesforce, Amazon Web Services, etc. Mobile: Touch-and-go authentication with NFC Portable: Slim and lightweight companion with key ring for everyday access wherever you need it Flexibility: Authenticate anywhere without power and network connectivity Durability: Fully molded, robust and waterproof housing Security: Uses public and private key cryptography Made in Germany Key Features Works with FIDO2 and U2F compatible websites and services, such as Google, Microsoft, Salesforce, Amazon Web Services, etc. Supports FIDO2 and U2F standards Security: public and private key cryptography Additional Security for iShield Key Pro: HOTP (Event), TOTP (time-based), Smartcard (PIV-compatible), OpenSC-compatible Durable security key with fully molded, robust and water resistant housing Tap-and-go authentication with NFC for mobile devices Touch authentication for USB-A interface Operating Systems: Windows 10/11, macOS, iOS, Linux, Chrome OS, Android Browsers: Firefox, MS Edge, Google Chrome, Apple Safari Key Features iShield Key Pro PIV (Personal Identity Verification) functionality utilizes Public Key Infrastructure (PKI) and PKCS #11 standards for secure digital certificate and private key storage. It supports authentication, digital signatures, encryption, and physical access, enabling Windows logon via local accounts or Microsoft Active Directory, even with BitLocker encryption. HOTP provides an event-based two-factor authentication method, suitable for web services without WebAuthn support. It combines a shared secret key with a counter-based one-time password, ensuring security for both online and offline applications without the need for internet connectivity. TOTP (Time-Based One-Time Password) provides a time-based two-factor authentication method, ideal for web services without WebAuthn support that require an additional layer of security. It generates a unique, temporary password by combining a shared secret key with the current time. The iShield Key supports up to 42 TOTP slots. Use our Android TOTP App to generate temporary passwords with an NFC-enabled Android phone and your iShield Key Pro.
  • Plug-and-Play: works with FIDO2 and U2F compatible websites and services, such as Google, Microsoft, Salesforce, Amazon Web Services, etc.
  • Mobile: Touch-and-go authentication with NFC
  • Portable: Slim and lightweight companion with key ring for everyday access wherever you need it
  • Flexibility: Authenticate anywhere without power and network connectivity
  • Durability: Fully molded, robust and waterproof housing
  • Security: Uses public and private key cryptography
  • Made in Germany

Key Features

  • Works with FIDO2 and U2F compatible websites and services, such as Google, Microsoft, Salesforce, Amazon Web Services, etc.
  • Supports FIDO2 and U2F standards
  • Security: public and private key cryptography
  • Additional Security for iShield Key Pro: HOTP (Event), TOTP (time-based), Smartcard (PIV-compatible), OpenSC-compatible
  • Durable security key with fully molded, robust and water resistant housing
  • Tap-and-go authentication with NFC for mobile devices
  • Touch authentication for USB-A interface
  • Operating Systems: Windows 10/11, macOS, iOS, Linux, Chrome OS, Android
  • Browsers: Firefox, MS Edge, Google Chrome, Apple Safari

Key Features iShield Key Pro

  • PIV (Personal Identity Verification) functionality utilizes Public Key Infrastructure (PKI) and PKCS #11 standards for secure digital certificate and private key storage. It supports authentication, digital signatures, encryption, and physical access, enabling Windows logon via local accounts or Microsoft Active Directory, even with BitLocker encryption.
  • HOTP provides an event-based two-factor authentication method, suitable for web services without WebAuthn support. It combines a shared secret key with a counter-based one-time password, ensuring security for both online and offline applications without the need for internet connectivity.
  • TOTP (Time-Based One-Time Password) provides a time-based two-factor authentication method, ideal for web services without WebAuthn support that require an additional layer of security. It generates a unique, temporary password by combining a shared secret key with the current time. The iShield Key supports up to 42 TOTP slots. Use our Android TOTP App to generate temporary passwords with an NFC-enabled Android phone and your iShield Key Pro.
Supplier's Site Datasheet

Technical Specifications

  Swissbit AG
Product Category Flash Memory Cards
Product Number SNU20000D1PBAN0-E-01-110-SBB
Product Name USB/NFC Security Key, iShield Key FIDO2, -25°C to +85°C, Swissbit blue
Memory Type n/a
Unlock Full Specs
to access all available technical data

Similar Products

Memory Cards - 1052-SFCF032GH1AF2TO-C-QT-537-STD-ND - DigiKey
Specs
Memory Type CompactFlash®
Memory Size 32 GB
View Details
Memory Cards - 1052-SFCA8192H4BV4TO-C-DT-236-STD-ND - DigiKey
Specs
Memory Type CFast
Memory Size 8 GB
View Details
Industrial Compact Flash Card, C-350, 128 MB, SLC Flash, 0°C to +70°C - SFCF0128H1BK1WI-C-MS-513-STD - Swissbit AG
Specs
Memory Type CompactFlash®; SLC
Transfer Speed 19 MB/sec
Options Embedded; Ruggedized
View Details
2 suppliers