Win Source Part Number: 1243279-SLV04G64B1BF
Category: Memory Cards, Modules>Memory - Modules
Series: XR-DIMM™
Speed: 1600MT/s
Package: Tray
Standard Package: 100
Memory Type: DDR3L SDRAM
Memory Size: 4GB
Package / Case: 240-XRDIMM
ECCN: OBSOLETE
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 0000.00.0000
Mfr: Swissbit
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Flash Memory Cards |
| Product Number | SLV04G64B1BF2SA-DCWRT |
| Product Name | Memory Cards, Modules - Memory - Modules |