Swissbit AG Commercial E1.S PCIe SSD, N5200, 7680 GB, 3D TLC Flash, 0°C to +70°C SN5200EB7T68C-1HY8-1GA-STD

Description
Enterprise SSD U.2 (15mm) and E1.S (5.9mm/9.5mm/15mm enclosures available) Compliant to PCIe Gen 4x4 lanes, NVMe 1.4 interface User density 1.92TB, 3.84TB and 7.68TB Sequential data rates of up to 7,000 MB/s read and 4,200 MB/s write (sustained) Random data rates up to 1,350 kIOPS read and 450 kIOPS write (sustained) High endurance >1 DWPD, JEDEC enterprise workload over 5 years lifetime Multi-namespace support up to 128 Powersafe: power fail protection Security and encryption: TCG OPAL 2.01 / AES256 The N5200 Gen4 PCIe E1.S SSD is optimized to serve the need for increasingly evolved storage for enterprise and edge data centers. The high performance SSD delivers a low KIOPS/watt performance while supporting excellent Quality of Service (QoS). Furthermore, the N5200 supports a wide range of features for modern enterprise data centers, including hardware-based security, advanced telemetry, data path and power failure protection. This make it an ideal choice for high-performance and mission-critical applications where reliability, durability, and scalability are essential.
Request a Quote
Description
Enterprise SSD U.2 (15mm) and E1.S (5.9mm/9.5mm/15mm enclosures available) Compliant to PCIe Gen 4x4 lanes, NVMe 1.4 interface User density 1.92TB, 3.84TB and 7.68TB Sequential data rates of up to 7,000 MB/s read and 4,200 MB/s write (sustained) Random data rates up to 1,350 kIOPS read and 450 kIOPS write (sustained) High endurance >1 DWPD, JEDEC enterprise workload over 5 years lifetime Multi-namespace support up to 128 Powersafe: power fail protection Security and encryption: TCG OPAL 2.01 / AES256 The N5200 Gen4 PCIe E1.S SSD is optimized to serve the need for increasingly evolved storage for enterprise and edge data centers. The high performance SSD delivers a low KIOPS/watt performance while supporting excellent Quality of Service (QoS). Furthermore, the N5200 supports a wide range of features for modern enterprise data centers, including hardware-based security, advanced telemetry, data path and power failure protection. This make it an ideal choice for high-performance and mission-critical applications where reliability, durability, and scalability are essential.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The N5200 series is a commercial-grade E1.S PCIe SSD for enterprise storage, supporting capacities of 1.92 TB, 3.84 TB, and 7.68 TB with 3D TLC NAND flash. It operates over a PCIe 4.0 x4 interface with NVMe 1.4 compliance, delivering sequential read up to 7,100 MB/s and sequential write up to 4,200 MB/s, with sustained random read up to 1,150k IOPS and random write up to 950k IOPS. The E1.S form factor measures 5.9mm, 9.5mm, or 15mm in height. Operating temperature range is 0°C to 70°C, with endurance of 1.5 DWPD over five years and 21,000 TBW at maximum capacity. Features include AES256 encryption, TCG OPAL 2.01, Secure Boot with ECDSA-256 and SHA3-512, multi-namespace support up to 128, powersafe functionality, and OCP NVMe Cloud SSD Specification 1.0 compliance. Mean Time Between Failure exceeds 2,500,000 hours and data retention is 3 months at 40°C under end-of-life conditions.

Datasheet Summary
Powered by GS/AI

The N5200 series is a commercial-grade E1.S PCIe SSD for enterprise storage, supporting capacities of 1.92 TB, 3.84 TB, and 7.68 TB with 3D TLC NAND flash. It operates over a PCIe 4.0 x4 interface with NVMe 1.4 compliance, delivering sequential read up to 7,100 MB/s and sequential write up to 4,200 MB/s, with sustained random read up to 1,150k IOPS and random write up to 950k IOPS. The E1.S form factor measures 5.9mm, 9.5mm, or 15mm in height. Operating temperature range is 0°C to 70°C, with endurance of 1.5 DWPD over five years and 21,000 TBW at maximum capacity. Features include AES256 encryption, TCG OPAL 2.01, Secure Boot with ECDSA-256 and SHA3-512, multi-namespace support up to 128, powersafe functionality, and OCP NVMe Cloud SSD Specification 1.0 compliance. Mean Time Between Failure exceeds 2,500,000 hours and data retention is 3 months at 40°C under end-of-life conditions.

Suppliers

Company
Product
Description
Supplier Links
Commercial E1.S PCIe SSD, N5200, 7680 GB, 3D TLC Flash, 0°C to +70°C - SN5200EB7T68C-1HY8-1GA-STD - Swissbit AG
Bronschhofen, Switzerland
Commercial E1.S PCIe SSD, N5200, 7680 GB, 3D TLC Flash, 0°C to +70°C
SN5200EB7T68C-1HY8-1GA-STD
Commercial E1.S PCIe SSD, N5200, 7680 GB, 3D TLC Flash, 0°C to +70°C SN5200EB7T68C-1HY8-1GA-STD
Enterprise SSD U.2 (15mm) and E1.S (5.9mm/9.5mm/15mm enclosures available) Compliant to PCIe Gen 4x4 lanes, NVMe 1.4 interface User density 1.92TB, 3.84TB and 7.68TB Sequential data rates of up to 7,000 MB/s read and 4,200 MB/s write (sustained) Random data rates up to 1,350 kIOPS read and 450 kIOPS write (sustained) High endurance >1 DWPD, JEDEC enterprise workload over 5 years lifetime Multi-namespace support up to 128 Powersafe: power fail protection Security and encryption: TCG OPAL 2.01 / AES256 The N5200 Gen4 PCIe E1.S SSD is optimized to serve the need for increasingly evolved storage for enterprise and edge data centers. The high performance SSD delivers a low KIOPS/watt performance while supporting excellent Quality of Service (QoS). Furthermore, the N5200 supports a wide range of features for modern enterprise data centers, including hardware-based security, advanced telemetry, data path and power failure protection. This make it an ideal choice for high-performance and mission-critical applications where reliability, durability, and scalability are essential.
  • Enterprise SSD U.2 (15mm) and E1.S (5.9mm/9.5mm/15mm enclosures available)
  • Compliant to PCIe Gen 4x4 lanes, NVMe 1.4 interface
  • User density 1.92TB, 3.84TB and 7.68TB
  • Sequential data rates of up to 7,000 MB/s read and 4,200 MB/s write (sustained)
  • Random data rates up to 1,350 kIOPS read and 450 kIOPS write (sustained)
  • High endurance >1 DWPD, JEDEC enterprise workload over 5 years lifetime
  • Multi-namespace support up to 128
  • Powersafe: power fail protection
  • Security and encryption: TCG OPAL 2.01 / AES256

The N5200 Gen4 PCIe E1.S SSD is optimized to serve the need for increasingly evolved storage for enterprise and edge data centers. The high performance SSD delivers a low KIOPS/watt performance while supporting excellent Quality of Service (QoS). Furthermore, the N5200 supports a wide range of features for modern enterprise data centers, including hardware-based security, advanced telemetry, data path and power failure protection. This make it an ideal choice for high-performance and mission-critical applications where reliability, durability, and scalability are essential.

Supplier's Site Datasheet

Technical Specifications

  Swissbit AG
Product Category Flash Memory Cards
Product Number SN5200EB7T68C-1HY8-1GA-STD
Product Name Commercial E1.S PCIe SSD, N5200, 7680 GB, 3D TLC Flash, 0°C to +70°C
Memory Type Solid State Drive; 3D TLC
Unlock Full Specs
to access all available technical data

Similar Products

Industrial CFexpress Card, G-26, 160 GB, 3D PSLC Flash, -40°C to +85°C - SFCE160GW1EB4WD-I-6F-11P-STD - Swissbit AG
Specs
Memory Type 3D PSLC
Memory Size 160 GB
Transfer Speed 1610 MB/sec
View Details
2 suppliers
Industrial CFast Card, F-50, 256 GB, MLC Flash, -40°C to +85°C - SFCA256GH2AD4TO-I-HT-236-STD - Swissbit AG
Specs
Memory Type MLC
Memory Size 256 GB
Transfer Speed 500 MB/sec
View Details
2 suppliers
Memory Cards - 1052-SFCA016GH1AO1TO-C-QC-216-STD-ND - DigiKey
Specs
Memory Type CFast
Memory Size 16 GB
View Details