Swissbit AG Commercial E1.S PCIe SSD, N5200, 7680 GB, 3D TLC Flash, 0°C to +70°C SN5200EC7T68C-1HY8-1GA-STD

Description
Enterprise SSD U.2 (15mm) and E1.S (5.9mm/9.5mm/15mm enclosures available) Compliant to PCIe Gen 4x4 lanes, NVMe 1.4 interface User density 1.92TB, 3.84TB and 7.68TB Sequential data rates of up to 7,000 MB/s read and 4,200 MB/s write (sustained) Random data rates up to 1,350 kIOPS read and 450 kIOPS write (sustained) High endurance >1 DWPD, JEDEC enterprise workload over 5 years lifetime Multi-namespace support up to 128 Powersafe: power fail protection Security and encryption: TCG OPAL 2.01 / AES256 The N5200 Gen4 PCIe E1.S SSD is optimized to serve the need for increasingly evolved storage for enterprise and edge data centers. The high performance SSD delivers a low KIOPS/watt performance while supporting excellent Quality of Service (QoS). Furthermore, the N5200 supports a wide range of features for modern enterprise data centers, including hardware-based security, advanced telemetry, data path and power failure protection. This make it an ideal choice for high-performance and mission-critical applications where reliability, durability, and scalability are essential.
Request a Quote Datasheet
Description
Enterprise SSD U.2 (15mm) and E1.S (5.9mm/9.5mm/15mm enclosures available) Compliant to PCIe Gen 4x4 lanes, NVMe 1.4 interface User density 1.92TB, 3.84TB and 7.68TB Sequential data rates of up to 7,000 MB/s read and 4,200 MB/s write (sustained) Random data rates up to 1,350 kIOPS read and 450 kIOPS write (sustained) High endurance >1 DWPD, JEDEC enterprise workload over 5 years lifetime Multi-namespace support up to 128 Powersafe: power fail protection Security and encryption: TCG OPAL 2.01 / AES256 The N5200 Gen4 PCIe E1.S SSD is optimized to serve the need for increasingly evolved storage for enterprise and edge data centers. The high performance SSD delivers a low KIOPS/watt performance while supporting excellent Quality of Service (QoS). Furthermore, the N5200 supports a wide range of features for modern enterprise data centers, including hardware-based security, advanced telemetry, data path and power failure protection. This make it an ideal choice for high-performance and mission-critical applications where reliability, durability, and scalability are essential.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Commercial E1.S PCIe SSD, N5200, 7680 GB, 3D TLC Flash, 0°C to +70°C - SN5200EC7T68C-1HY8-1GA-STD - Swissbit AG
Bronschhofen, Switzerland
Commercial E1.S PCIe SSD, N5200, 7680 GB, 3D TLC Flash, 0°C to +70°C
SN5200EC7T68C-1HY8-1GA-STD
Commercial E1.S PCIe SSD, N5200, 7680 GB, 3D TLC Flash, 0°C to +70°C SN5200EC7T68C-1HY8-1GA-STD
Enterprise SSD U.2 (15mm) and E1.S (5.9mm/9.5mm/15mm enclosures available) Compliant to PCIe Gen 4x4 lanes, NVMe 1.4 interface User density 1.92TB, 3.84TB and 7.68TB Sequential data rates of up to 7,000 MB/s read and 4,200 MB/s write (sustained) Random data rates up to 1,350 kIOPS read and 450 kIOPS write (sustained) High endurance >1 DWPD, JEDEC enterprise workload over 5 years lifetime Multi-namespace support up to 128 Powersafe: power fail protection Security and encryption: TCG OPAL 2.01 / AES256 The N5200 Gen4 PCIe E1.S SSD is optimized to serve the need for increasingly evolved storage for enterprise and edge data centers. The high performance SSD delivers a low KIOPS/watt performance while supporting excellent Quality of Service (QoS). Furthermore, the N5200 supports a wide range of features for modern enterprise data centers, including hardware-based security, advanced telemetry, data path and power failure protection. This make it an ideal choice for high-performance and mission-critical applications where reliability, durability, and scalability are essential.
  • Enterprise SSD U.2 (15mm) and E1.S (5.9mm/9.5mm/15mm enclosures available)
  • Compliant to PCIe Gen 4x4 lanes, NVMe 1.4 interface
  • User density 1.92TB, 3.84TB and 7.68TB
  • Sequential data rates of up to 7,000 MB/s read and 4,200 MB/s write (sustained)
  • Random data rates up to 1,350 kIOPS read and 450 kIOPS write (sustained)
  • High endurance >1 DWPD, JEDEC enterprise workload over 5 years lifetime
  • Multi-namespace support up to 128
  • Powersafe: power fail protection
  • Security and encryption: TCG OPAL 2.01 / AES256

The N5200 Gen4 PCIe E1.S SSD is optimized to serve the need for increasingly evolved storage for enterprise and edge data centers. The high performance SSD delivers a low KIOPS/watt performance while supporting excellent Quality of Service (QoS). Furthermore, the N5200 supports a wide range of features for modern enterprise data centers, including hardware-based security, advanced telemetry, data path and power failure protection. This make it an ideal choice for high-performance and mission-critical applications where reliability, durability, and scalability are essential.

Supplier's Site Datasheet

Technical Specifications

  Swissbit AG
Product Category Flash Memory Cards
Product Number SN5200EC7T68C-1HY8-1GA-STD
Product Name Commercial E1.S PCIe SSD, N5200, 7680 GB, 3D TLC Flash, 0°C to +70°C
Memory Type Solid State Drive; 3D TLC
Unlock Full Specs
to access all available technical data

Similar Products

Industrial BGA PCIe SSD, EN-26, 5 GB, 3D PSLC Flash, -40°C to +85°C - SFEN005GB2EC1TO-I-5E-23P-STD - Swissbit AG
Specs
Memory Type 3D PSLC
Memory Size 5 GB
Transfer Speed 297 MB/sec
View Details
Industrial CFast Card, F-800, 4 GB, SLC Flash, -40°C to +85°C - SFCA004GH1AO4TO-I-DA-226-STD - Swissbit AG
Specs
Memory Type SLC
Memory Size 4 GB
Transfer Speed 64 MB/sec
View Details
2 suppliers
Industrial Compact Flash Card, C-500, 512 MB, SLC Flash, 0°C to +70°C - SFCF0512H1AF1TO-C-MS-527-STD - Swissbit AG
Specs
Memory Type CompactFlash®; SLC
Transfer Speed 32 MB/sec
Options Embedded; Ruggedized
View Details
2 suppliers