Swissbit AG Memory Cards, Modules - Memory - Modules SGL08G72B1BE2MT-CCRT

Description
Win Source Part Number: 1243313-SGL08G72B1BE 2MT-CCRT Category: Memory Cards, Modules>Memory - Modules Speed: 1333MT/s Package: Tray Standard Package: 25 Memory Type: DDR3 SDRAM Memory Size: 8GB Package / Case: 244-MiniUDIMM ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1140 Mfr: Swissbit Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1243313-SGL08G72B1BE 2MT-CCRT Category: Memory Cards, Modules>Memory - Modules Speed: 1333MT/s Package: Tray Standard Package: 25 Memory Type: DDR3 SDRAM Memory Size: 8GB Package / Case: 244-MiniUDIMM ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1140 Mfr: Swissbit Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Cards, Modules - Memory - Modules - SGL08G72B1BE2MT-CCRT - Win Source Electronics
Laguna Hills, CA, United States
Memory Cards, Modules - Memory - Modules
SGL08G72B1BE2MT-CCRT
Memory Cards, Modules - Memory - Modules SGL08G72B1BE2MT-CCRT
Win Source Part Number: 1243313-SGL08G72B1BE 2MT-CCRT Category: Memory Cards, Modules>Memory - Modules Speed: 1333MT/s Package: Tray Standard Package: 25 Memory Type: DDR3 SDRAM Memory Size: 8GB Package / Case: 244-MiniUDIMM ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1140 Mfr: Swissbit Product Status: Obsolete

Win Source Part Number: 1243313-SGL08G72B1BE2MT-CCRT
Category: Memory Cards, Modules>Memory - Modules
Speed: 1333MT/s
Package: Tray
Standard Package: 25
Memory Type: DDR3 SDRAM
Memory Size: 8GB
Package / Case: 244-MiniUDIMM
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1140
Mfr: Swissbit
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Flash Memory Cards
Product Number SGL08G72B1BE2MT-CCRT
Product Name Memory Cards, Modules - Memory - Modules
Unlock Full Specs
to access all available technical data

Similar Products

Memory card - CAMC-M-S-F10-V1 - Festo Corporation
Specs
Memory Type SD
View Details
2 suppliers
SQFlash 720 M.2 2242 PCIe/NVMe Gen.3 x4 SSD - SQF-C4MZ2-32GDEDC - Advantech
Specs
Memory Type Solid State Drive
Memory Size 32 GB
View Details