Swissbit AG Industrial M.2 PCIe SSD, N2000, 480 GB, 3D TLC Flash, -40°C to +85°C SN2000MD480GI-1TB8-1DB-STD

Description
M.2 form factor 2280 to 2230 PCIe Gen3.1 / NVMe 1.3 four lanes High density Industrial 3D NAND TLC / pSLC Temperature range up to -40°C to 85°C DRAM-less / HMB (Host Memory Buffer) AES256 Encryption / TCG Opal In-Field Firmware Update The PCIe interface with NVMe protocol has become the new standard for consumer, enterprise and embedded applications. Although all three use the same SSD architecture, the individual requirements differ significantly. While high capacity and speed are most important for client and enterprise applications and are addressed by the market, the resulting heat generation poses a huge challenge to embedded applications. The necessity to adopt the new interface standard while still just requiring small capacities ask for dedicates products. Immunity against data loss at power fail is a strong requirement for embedded and enterprise applications. For industrial and embedded markets Swissbit addresses these different needs with the N-20m2/N2000 with HMB support, low power consumption and small form factors, and with the high performance N3002 and N-30m2 with powersafe™ hardware power fail protection. They feature thermal and data care management and various security options. Both series are also available in pSLC variants with highly increased endurance. The N3202 powersafe™ is optimized for NetCom and enterprise applications that require enterprise grade endurance with a strong Swissbit typical value set.
Request a Quote Datasheet
Description
M.2 form factor 2280 to 2230 PCIe Gen3.1 / NVMe 1.3 four lanes High density Industrial 3D NAND TLC / pSLC Temperature range up to -40°C to 85°C DRAM-less / HMB (Host Memory Buffer) AES256 Encryption / TCG Opal In-Field Firmware Update The PCIe interface with NVMe protocol has become the new standard for consumer, enterprise and embedded applications. Although all three use the same SSD architecture, the individual requirements differ significantly. While high capacity and speed are most important for client and enterprise applications and are addressed by the market, the resulting heat generation poses a huge challenge to embedded applications. The necessity to adopt the new interface standard while still just requiring small capacities ask for dedicates products. Immunity against data loss at power fail is a strong requirement for embedded and enterprise applications. For industrial and embedded markets Swissbit addresses these different needs with the N-20m2/N2000 with HMB support, low power consumption and small form factors, and with the high performance N3002 and N-30m2 with powersafe™ hardware power fail protection. They feature thermal and data care management and various security options. Both series are also available in pSLC variants with highly increased endurance. The N3202 powersafe™ is optimized for NetCom and enterprise applications that require enterprise grade endurance with a strong Swissbit typical value set.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial M.2 PCIe SSD, N2000, 480 GB, 3D TLC Flash, -40°C to +85°C - SN2000MD480GI-1TB8-1DB-STD - Swissbit AG
Bronschhofen, Switzerland
Industrial M.2 PCIe SSD, N2000, 480 GB, 3D TLC Flash, -40°C to +85°C
SN2000MD480GI-1TB8-1DB-STD
Industrial M.2 PCIe SSD, N2000, 480 GB, 3D TLC Flash, -40°C to +85°C SN2000MD480GI-1TB8-1DB-STD
M.2 form factor 2280 to 2230 PCIe Gen3.1 / NVMe 1.3 four lanes High density Industrial 3D NAND TLC / pSLC Temperature range up to -40°C to 85°C DRAM-less / HMB (Host Memory Buffer) AES256 Encryption / TCG Opal In-Field Firmware Update The PCIe interface with NVMe protocol has become the new standard for consumer, enterprise and embedded applications. Although all three use the same SSD architecture, the individual requirements differ significantly. While high capacity and speed are most important for client and enterprise applications and are addressed by the market, the resulting heat generation poses a huge challenge to embedded applications. The necessity to adopt the new interface standard while still just requiring small capacities ask for dedicates products. Immunity against data loss at power fail is a strong requirement for embedded and enterprise applications. For industrial and embedded markets Swissbit addresses these different needs with the N-20m2/N2000 with HMB support, low power consumption and small form factors, and with the high performance N3002 and N-30m2 with powersafe™ hardware power fail protection. They feature thermal and data care management and various security options. Both series are also available in pSLC variants with highly increased endurance. The N3202 powersafe™ is optimized for NetCom and enterprise applications that require enterprise grade endurance with a strong Swissbit typical value set.
  • M.2 form factor 2280 to 2230
  • PCIe Gen3.1 / NVMe 1.3 four lanes
  • High density Industrial 3D NAND TLC / pSLC
  • Temperature range up to -40°C to 85°C
  • DRAM-less / HMB (Host Memory Buffer)
  • AES256 Encryption / TCG Opal
  • In-Field Firmware Update

The PCIe interface with NVMe protocol has become the new standard for consumer, enterprise and embedded applications. Although all three use the same SSD architecture, the individual requirements differ significantly. While high capacity and speed are most important for client and enterprise applications and are addressed by the market, the resulting heat generation poses a huge challenge to embedded applications.

The necessity to adopt the new interface standard while still just requiring small capacities ask for dedicates products. Immunity against data loss at power fail is a strong requirement for embedded and enterprise applications.

For industrial and embedded markets Swissbit addresses these different needs with the N-20m2/N2000 with HMB support, low power consumption and small form factors, and with the high performance N3002 and N-30m2 with powersafe™ hardware power fail protection. They feature thermal and data care management and various security options. Both series are also available in pSLC variants with highly increased endurance. The N3202 powersafe™ is optimized for NetCom and enterprise applications that require enterprise grade endurance with a strong Swissbit typical value set.

Supplier's Site Datasheet

Technical Specifications

  Swissbit AG
Product Category Flash Memory Cards
Product Number SN2000MD480GI-1TB8-1DB-STD
Product Name Industrial M.2 PCIe SSD, N2000, 480 GB, 3D TLC Flash, -40°C to +85°C
Memory Type Solid State Drive; 3D TLC
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Embedded MMC, EM-26, 2 GB, PSLC Flash, -40°C to +85°C - SFEM4096B1EA1TO-I-GE-111-E02 - Swissbit AG
Specs
Memory Type PSLC
Memory Size 2 GB
Transfer Speed 240 MB/sec
View Details
Industrial CFast Card, F-800, 64 GB, SLC Flash, 0°C to +70°C - SFCA064GH1AO4TO-C-QC-226-STD - Swissbit AG
Specs
Memory Type SLC
Memory Size 64 GB
Transfer Speed 318 MB/sec
View Details
2 suppliers
Commercial PCIe SSD U.3, D1200, 7680 GB, 3D TLC Flash, 0°C to +70°C - SD1200UB7T68C-1MAA-1CA-STD - Swissbit AG
Specs
Memory Type Solid State Drive; 3D TLC
Memory Size 7680 GB
Transfer Speed 6900 MB/sec
View Details
Industrial Embedded MMC, EM-20, 8 GB, MLC Flash, -40°C to +85°C - SFEM008GB1EA1TO-I-GE-121-STD - Swissbit AG
Specs
Memory Type MLC
Memory Size 8 GB
Transfer Speed 175 MB/sec
View Details