Swissbit AG Industrial CFexpress Card, G-26, 80 GB, 3D PSLC Flash, -40°C to +85°C SG2600CE080GI-1TB2-1DB-STD

Description
Small removable PCIe card form factor 3D NAND TLC / pSLC variants PCIe 3.1 / NVMe 1.3 2 lane with HMB support End-to-End data path protection Hot plug support with full power fail data protection Data Care Management and S.M.A.R.T support AES256 Encryption / TCG Opal 2.0 Full industrial temperature range with thermal management CFexpress™ is hailed as the successor of the established Compact Flash and CFast-standards, created by the CompactFlash Association. Originally developed for high-end photography and other consumer applications, Swissbit has now applied the storage format to its latest products for use in demanding industrial applications. The CFexpress 2.0 Type B casing offers excellent mechanical protection in harsh environments. The gold-plated pins are completely covered and shielded from any form of contact, therefore offering protection from dust or moisture penetration, and at the same time, making the cards resistant to any vibration. The G-20 and G2000 series offer high data rates, low power consumption and wide temperature range.
Request a Quote Datasheet
Description
Small removable PCIe card form factor 3D NAND TLC / pSLC variants PCIe 3.1 / NVMe 1.3 2 lane with HMB support End-to-End data path protection Hot plug support with full power fail data protection Data Care Management and S.M.A.R.T support AES256 Encryption / TCG Opal 2.0 Full industrial temperature range with thermal management CFexpress™ is hailed as the successor of the established Compact Flash and CFast-standards, created by the CompactFlash Association. Originally developed for high-end photography and other consumer applications, Swissbit has now applied the storage format to its latest products for use in demanding industrial applications. The CFexpress 2.0 Type B casing offers excellent mechanical protection in harsh environments. The gold-plated pins are completely covered and shielded from any form of contact, therefore offering protection from dust or moisture penetration, and at the same time, making the cards resistant to any vibration. The G-20 and G2000 series offer high data rates, low power consumption and wide temperature range.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial CFexpress Card, G-26, 80 GB, 3D PSLC Flash, -40°C to +85°C - SG2600CE080GI-1TB2-1DB-STD - Swissbit AG
Bronschhofen, Switzerland
Industrial CFexpress Card, G-26, 80 GB, 3D PSLC Flash, -40°C to +85°C
SG2600CE080GI-1TB2-1DB-STD
Industrial CFexpress Card, G-26, 80 GB, 3D PSLC Flash, -40°C to +85°C SG2600CE080GI-1TB2-1DB-STD
Small removable PCIe card form factor 3D NAND TLC / pSLC variants PCIe 3.1 / NVMe 1.3 2 lane with HMB support End-to-End data path protection Hot plug support with full power fail data protection Data Care Management and S.M.A.R.T support AES256 Encryption / TCG Opal 2.0 Full industrial temperature range with thermal management CFexpress™ is hailed as the successor of the established Compact Flash and CFast-standards, created by the CompactFlash Association. Originally developed for high-end photography and other consumer applications, Swissbit has now applied the storage format to its latest products for use in demanding industrial applications. The CFexpress 2.0 Type B casing offers excellent mechanical protection in harsh environments. The gold-plated pins are completely covered and shielded from any form of contact, therefore offering protection from dust or moisture penetration, and at the same time, making the cards resistant to any vibration. The G-20 and G2000 series offer high data rates, low power consumption and wide temperature range.
  • Small removable PCIe card form factor
  • 3D NAND TLC / pSLC variants
  • PCIe 3.1 / NVMe 1.3 2 lane with HMB support
  • End-to-End data path protection
  • Hot plug support with full power fail data protection
  • Data Care Management and S.M.A.R.T support
  • AES256 Encryption / TCG Opal 2.0
  • Full industrial temperature range with thermal management

CFexpress™ is hailed as the successor of the established Compact Flash and CFast-standards, created by the CompactFlash Association. Originally developed for high-end photography and other consumer applications, Swissbit has now applied the storage format to its latest products for use in demanding industrial applications. The CFexpress 2.0 Type B casing offers excellent mechanical protection in harsh environments. The gold-plated pins are completely covered and shielded from any form of contact, therefore offering protection from dust or moisture penetration, and at the same time, making the cards resistant to any vibration. The G-20 and G2000 series offer high data rates, low power consumption and wide temperature range.

Supplier's Site Datasheet
Memory Cards - 1052-SG2600CE080GI-1TB2-1DB-STD-ND - DigiKey
Thief River Falls, MN, United States
MEM CRD CFEXPRESS 80GB CLS2 PSLC

MEM CRD CFEXPRESS 80GB CLS2 PSLC

Buy Now Datasheet

Technical Specifications

  Swissbit AG DigiKey
Product Category Flash Memory Cards Flash Memory Cards
Product Number SG2600CE080GI-1TB2-1DB-STD 1052-SG2600CE080GI-1TB2-1DB-STD-ND
Product Name Industrial CFexpress Card, G-26, 80 GB, 3D PSLC Flash, -40°C to +85°C Memory Cards
Memory Type 3D PSLC
Unlock Full Specs
to access all available technical data

Similar Products

Industrial CFast Card, F-50, 256 GB, MLC Flash, 0°C to +70°C - SFCA256GH2AD4TO-C-HT-236-STD - Swissbit AG
Specs
Memory Type MLC
Memory Size 256 GB
Transfer Speed 500 MB/sec
View Details
2 suppliers
Memory Cards - 1052-1169-ND - DigiKey
Specs
Memory Type CompactFlash®
Memory Size 2 GB
View Details
2 suppliers
Industrial M.2 PCIe SSD, N-26m2 (2242), 5 GB, 3D PSLC Flash, -40°C to +85°C - SFPC005GM1EC1TO-I-5E-12P-STD - Swissbit AG
Specs
Memory Type Solid State Drive; 3D PSLC
Memory Size 5 GB
Transfer Speed 297 MB/sec
View Details