Swissbit AG Industrial CFexpress Card, G-26, 320 GB, 3D PSLC Flash, -40°C to +85°C SG2600CE320GI-1TB2-1DB-STD

Description
Small removable PCIe card form factor 3D NAND TLC / pSLC variants PCIe 3.1 / NVMe 1.3 2 lane with HMB support End-to-End data path protection Hot plug support with full power fail data protection Data Care Management and S.M.A.R.T support AES256 Encryption / TCG Opal 2.0 Full industrial temperature range with thermal management CFexpress™ is hailed as the successor of the established Compact Flash and CFast-standards, created by the CompactFlash Association. Originally developed for high-end photography and other consumer applications, Swissbit has now applied the storage format to its latest products for use in demanding industrial applications. The CFexpress 2.0 Type B casing offers excellent mechanical protection in harsh environments. The gold-plated pins are completely covered and shielded from any form of contact, therefore offering protection from dust or moisture penetration, and at the same time, making the cards resistant to any vibration. The G-20 and G2000 series offer high data rates, low power consumption and wide temperature range.
Request a Quote
Description
Small removable PCIe card form factor 3D NAND TLC / pSLC variants PCIe 3.1 / NVMe 1.3 2 lane with HMB support End-to-End data path protection Hot plug support with full power fail data protection Data Care Management and S.M.A.R.T support AES256 Encryption / TCG Opal 2.0 Full industrial temperature range with thermal management CFexpress™ is hailed as the successor of the established Compact Flash and CFast-standards, created by the CompactFlash Association. Originally developed for high-end photography and other consumer applications, Swissbit has now applied the storage format to its latest products for use in demanding industrial applications. The CFexpress 2.0 Type B casing offers excellent mechanical protection in harsh environments. The gold-plated pins are completely covered and shielded from any form of contact, therefore offering protection from dust or moisture penetration, and at the same time, making the cards resistant to any vibration. The G-20 and G2000 series offer high data rates, low power consumption and wide temperature range.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SG2600CE320GI-1TB2-1DB-STD is a CFexpress Type B industrial-grade memory card with 320 GBytes capacity, designed for demanding environments such as automation, embedded computing, and IIoT. It complies with CFexpress v2.0 and NVMe 1.3, operates over a -40 °C to 85 °C temperature range, and uses 3D pSLC NAND flash with LDPC ECC for data integrity. The card supports Gen3 x2 PCIe lanes with optional x1 operation, delivers sequential read up to 1,610 MBytes/s and sequential write up to 924 MBytes/s, and includes Host Memory Buffer (HMB), End-to-End data protection, AES256 encryption, TCG Opal 2.0, and power fail protection. It features a 38.5mm x 29.6mm x 3.8mm form factor with a 30 μinch gold-plated connector, and is RoHS and REACH compliant.

Datasheet Summary
Powered by GS/AI

The SG2600CE320GI-1TB2-1DB-STD is a CFexpress Type B industrial-grade memory card with 320 GBytes capacity, designed for demanding environments such as automation, embedded computing, and IIoT. It complies with CFexpress v2.0 and NVMe 1.3, operates over a -40 °C to 85 °C temperature range, and uses 3D pSLC NAND flash with LDPC ECC for data integrity. The card supports Gen3 x2 PCIe lanes with optional x1 operation, delivers sequential read up to 1,610 MBytes/s and sequential write up to 924 MBytes/s, and includes Host Memory Buffer (HMB), End-to-End data protection, AES256 encryption, TCG Opal 2.0, and power fail protection. It features a 38.5mm x 29.6mm x 3.8mm form factor with a 30 μinch gold-plated connector, and is RoHS and REACH compliant.

Suppliers

Company
Product
Description
Supplier Links
Industrial CFexpress Card, G-26, 320 GB, 3D PSLC Flash, -40°C to +85°C - SG2600CE320GI-1TB2-1DB-STD - Swissbit AG
Bronschhofen, Switzerland
Industrial CFexpress Card, G-26, 320 GB, 3D PSLC Flash, -40°C to +85°C
SG2600CE320GI-1TB2-1DB-STD
Industrial CFexpress Card, G-26, 320 GB, 3D PSLC Flash, -40°C to +85°C SG2600CE320GI-1TB2-1DB-STD
Small removable PCIe card form factor 3D NAND TLC / pSLC variants PCIe 3.1 / NVMe 1.3 2 lane with HMB support End-to-End data path protection Hot plug support with full power fail data protection Data Care Management and S.M.A.R.T support AES256 Encryption / TCG Opal 2.0 Full industrial temperature range with thermal management CFexpress™ is hailed as the successor of the established Compact Flash and CFast-standards, created by the CompactFlash Association. Originally developed for high-end photography and other consumer applications, Swissbit has now applied the storage format to its latest products for use in demanding industrial applications. The CFexpress 2.0 Type B casing offers excellent mechanical protection in harsh environments. The gold-plated pins are completely covered and shielded from any form of contact, therefore offering protection from dust or moisture penetration, and at the same time, making the cards resistant to any vibration. The G-20 and G2000 series offer high data rates, low power consumption and wide temperature range.
  • Small removable PCIe card form factor
  • 3D NAND TLC / pSLC variants
  • PCIe 3.1 / NVMe 1.3 2 lane with HMB support
  • End-to-End data path protection
  • Hot plug support with full power fail data protection
  • Data Care Management and S.M.A.R.T support
  • AES256 Encryption / TCG Opal 2.0
  • Full industrial temperature range with thermal management

CFexpress™ is hailed as the successor of the established Compact Flash and CFast-standards, created by the CompactFlash Association. Originally developed for high-end photography and other consumer applications, Swissbit has now applied the storage format to its latest products for use in demanding industrial applications. The CFexpress 2.0 Type B casing offers excellent mechanical protection in harsh environments. The gold-plated pins are completely covered and shielded from any form of contact, therefore offering protection from dust or moisture penetration, and at the same time, making the cards resistant to any vibration. The G-20 and G2000 series offer high data rates, low power consumption and wide temperature range.

Supplier's Site Datasheet
Memory Cards - 1052-SG2600CE320GI-1TB2-1DB-STD-ND - DigiKey
Thief River Falls, MN, United States
MEM CD CFEXPRESS 320GB CL 2 PSLC

MEM CD CFEXPRESS 320GB CL 2 PSLC

Buy Now Datasheet

Technical Specifications

  Swissbit AG DigiKey
Product Category Flash Memory Cards Flash Memory Cards
Product Number SG2600CE320GI-1TB2-1DB-STD 1052-SG2600CE320GI-1TB2-1DB-STD-ND
Product Name Industrial CFexpress Card, G-26, 320 GB, 3D PSLC Flash, -40°C to +85°C Memory Cards
Memory Type 3D PSLC
Unlock Full Specs
to access all available technical data

Similar Products

Memory Cards - 1052-SFCA004GH1AO4TO-C-DA-216-STD-ND - DigiKey
Specs
Memory Type CFast
Memory Size 4 GB
View Details
Memory Cards - 1052-1360-ND - DigiKey
Specs
Memory Type CFast
Memory Size 64 GB
View Details
Industrial Compact Flash Card, C-500, 8 GB, SLC Flash, -40°C to +85°C - SFCF008GH1AF2TO-I-MS-527-STD - Swissbit AG
Specs
Memory Type CompactFlash®; SLC
Memory Size 8 GB
Transfer Speed 64 MB/sec
View Details
3 suppliers
Industrial BGA PCIe SSD, EN-20, 240 GB, 3D TLC Flash, -40°C to +85°C - SFEN240GB2EC4TO-I-6F-231-STD - Swissbit AG
Specs
Memory Type 3D TLC
Memory Size 240 GB
Transfer Speed 1770 MB/sec
View Details