Micronics, Ltd. Datasheets for Flow Meters
Flow meters (flowmeters) and flow sensors are devices used for measuring the flow rate or quantity of a moving fluid or gas.
Flow Meters: Learn more
| Product Name | Notes |
|---|---|
| Features Carry Case: The PF440IP is supplied in a hard wearing IP67 case 'B' Transducers: 50mm OD to 2000mm OD pipe, IP68 rated Flow Velocity Range: 0.1m/s to 10m/s. Bi-directional... | |
| Features Compact, rugged, water tight, dustproof. Up to 4 years logging from Alkaline "D" cells. Free onboard Windows compatible analysis software. Large capacity memory store. Fast download via RS232 port. | |
| Features Factory configured for pipe size - minimal site configuration. Simplified guide rail & sensor assembly - simple installation. Clamp-on non-invasive & low install cost. LCD with backlight - install... | |
| Features Flow Range – 0.1m/sec to 20m/sec bi-directional Display – 64 x 240 pixels graphic display Programming via 16 key control panel Battery or mains operation Rechargeable battery Battery Life... | |
| Features Flow Range - 0.1m/sec to 20m/sec bi-directional. Display - 64 x 240 pixels graphic display. Programming is password protected via 15 key control panel. Power - 86v to 264v... | |
| Features Flow range - 250 l/h up to 120m³/h Pipe range - DN65 up to DN100 Selectable pulse values Horizontal or vertical mounting Use with heat calculator or stand-alone with... | |
| Features Flow range - 30 l/h up to 3000m³/h Pipe range - DN15 up to DN200 For Cold (30°C) or Hot (90°C) water Screwed or Flanged pipe connections dependent on... | |
| Features Flow range - 6 l/h up to 30m³/h Pipe range - DN15 up to DN50 Pre-equipped for communication with choice of option boards Heating, Cooling or Combined applications, Horizontal... | |
| Features Flow range - 6 l/h up to 30m³/h Pipe range - DN15 up to DN50 Selectable pulse values Horizontal or vertical mounting Use with heat calculator or stand-alone with... | |
| Features Measure Level or Open Channel Flow. User-Friendly Calibration System. Isolated 4-20mA (1000 ohm). False Echo Rejection. 2 Programmable Control Relays. Electrical Surge Protection. Intrinsically Safe Sensor Option. Plug and... | |
| Features Monitor flows through partially full pipes or open channels. Eliminates the need for flumes or weirs. Automatic temperature compensation. Barriers for I S operation. 2 million point data logger. | |
| Features Simple 5-Key calibration. Password protected. USB output to flash drives. 2 million point logger. Windows software. | |
| Features Single clamp-on transducer. Fast, simple operation. Rugged, waterproof. On board data logger. Free analysis software. | |
| Features Watertight enclosure. RFI rejection Filters. Signal strength Indicator. Backflow protection. | |
| Features WRAS Approved EEC Class B Approved Working Pressure: 16 Bar Dry Dial For cold (30°C) or hot (90°C) water Brass Body Epoxy Powder Coated Real performances exceed EEC and... | |
| The new heat/energy metering solution from Micronics. Simple, low cost, hot or chilled water energy measurement from outside the pipe. A smarter solution than in-line meters! The U1000 HM is... |