U1000 -- PERMANENT FLOW METERS
Micronics, Ltd.
Permanent Flow Meters
U1000
Description
Features
Factory configured for pipe size - minimal site configuration.
Simplified guide rail & sensor assembly - simple installation.
Clamp-on non-invasive & low install cost.
LCD with backlight - install & service information.
Integrated pulse and optional 4-20mA output - aM&T & BEM's compatible.
Description
Features
Factory configured for pipe size - minimal site configuration.
Simplified guide rail & sensor assembly - simple installation.
Clamp-on non-invasive & low install cost.
LCD with backlight - install & service information.
Integrated pulse and optional 4-20mA output - aM&T & BEM's compatible.
Datasheet
Suppliers
Permanent Flow Meters
U1000
Features
Factory configured for pipe size - minimal site configuration.
Simplified guide rail & sensor assembly - simple installation.
Clamp-on non-invasive & low install cost.
LCD with backlight - install & service information.
Integrated pulse and optional 4-20mA output - aM&T & BEM's compatible.
Features
- Factory configured for pipe size - minimal site configuration.
- Simplified guide rail & sensor assembly - simple installation.
- Clamp-on non-invasive & low install cost.
- LCD with backlight - install & service information.
- Integrated pulse and optional 4-20mA output - aM&T & BEM's compatible.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Liquid Flow Meters |
|
Product Number
|
U1000 |
|
Product Name
|
Permanent Flow Meters |
|
Meter Technology
|
Ultrasonic
|
|
Features
|
Suspended Solids / Slurries
|
|
Operating Temperature
|
32 to 185 F (0 to 85 C)
|
|
Process Media Type
|
Liquid
|
|
Media Temperature
|
32 to 185 F (0 to 85 C)
|
Unlock Full Specs
to access all available technical data
Similar Products
Meter Technology
Ultrasonic
Features
Recorder / Totalizer Functions
Approvals
ATEX
View Details
Plast-O-Matic Valves, Inc.
Additional Variables Measured
Temperature (optional feature)
Process Media Type
Liquid
Meter Type
Volumetric Flow Meter
View Details
Process Media Type
Liquid
Meter Type
Volumetric Flow Meter
Liquid Volumetric Flow Rate
1.00 to 100.00 GPM (3.79 to 379 L/min)
View Details
Meter Technology
Vortex (Shedding) Meter
Features
Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions
Approvals
ATEX; Canadian Standards Association; CE,FM,FMC, IECEx, ISO 9001
View Details