Micronics, Ltd. Ultrasonic Clamp-on Heat/Energy Meter Ultraflo U1000 HM

Description
The new heat/energy metering solution from Micronics. Simple, low cost, hot or chilled water energy measurement from outside the pipe. A smarter solution than in-line meters! The U1000 HM is an ultrasonic clamp-on heat/energy meter that uses ultrasound to measure flow rate and PT100 temperature sensors to measure flow and return temperatures. The U1000 HM displays energy rate and totalised energy with pulse output and Modbus communication, so it can be used as a standalone meter or as an integral part of an aM&T or BEM’s system. Simple to install – clamp-on to the pipe, set the pipe diameter and connect the power, no specialist skills or tools required and Modbus compatible. Clamp-on flow and temperature sensors Rate and totalised heat/energy demand Modbus Communication LCD with backlight Measurement Technique: Transit time and PT100 Class B 4 wireTurn Down Ratio: 200:01Heat Meter Standard: The Heat/Energy calculation is designed to comply with EN1434 section 6, third party certification pending. Accuracy: +/-1-3% of flow reading for >0.3m/s Flow Velocity Range: 0.1 to 10m/s Pipe Range: 25mm – 115mm OD Water Temp Range: 0°C to 85°C Temperature sensors: Clamp-on PT100 Class B 4 wire, range 0 to 85°C, resolution 0.1 °C Output: KWh energy or volume flow pulse External Power Supply: 12V-24V +/- 10% AC/DC at 7 watts Electronics Enclosure: IP54 Input/Output Cable: 5m x 6 core for power in and data out Dimensions: 250mm x 48mm x 90mm (electronics + guide rail) Modbus Communication:Modbus RTU slave, RS485 serial link hardware layer.
Datasheet
Description
The new heat/energy metering solution from Micronics. Simple, low cost, hot or chilled water energy measurement from outside the pipe. A smarter solution than in-line meters! The U1000 HM is an ultrasonic clamp-on heat/energy meter that uses ultrasound to measure flow rate and PT100 temperature sensors to measure flow and return temperatures. The U1000 HM displays energy rate and totalised energy with pulse output and Modbus communication, so it can be used as a standalone meter or as an integral part of an aM&T or BEM’s system. Simple to install – clamp-on to the pipe, set the pipe diameter and connect the power, no specialist skills or tools required and Modbus compatible. Clamp-on flow and temperature sensors Rate and totalised heat/energy demand Modbus Communication LCD with backlight Measurement Technique: Transit time and PT100 Class B 4 wireTurn Down Ratio: 200:01Heat Meter Standard: The Heat/Energy calculation is designed to comply with EN1434 section 6, third party certification pending. Accuracy: +/-1-3% of flow reading for >0.3m/s Flow Velocity Range: 0.1 to 10m/s Pipe Range: 25mm – 115mm OD Water Temp Range: 0°C to 85°C Temperature sensors: Clamp-on PT100 Class B 4 wire, range 0 to 85°C, resolution 0.1 °C Output: KWh energy or volume flow pulse External Power Supply: 12V-24V +/- 10% AC/DC at 7 watts Electronics Enclosure: IP54 Input/Output Cable: 5m x 6 core for power in and data out Dimensions: 250mm x 48mm x 90mm (electronics + guide rail) Modbus Communication:Modbus RTU slave, RS485 serial link hardware layer.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Clamp-on Heat/Energy Meter - Ultraflo U1000 HM - Micronics, Ltd.
High Wycombe, Buckinghamshire, United Kingdom
Ultrasonic Clamp-on Heat/Energy Meter
Ultraflo U1000 HM
Ultrasonic Clamp-on Heat/Energy Meter Ultraflo U1000 HM
The new heat/energy metering solution from Micronics. Simple, low cost, hot or chilled water energy measurement from outside the pipe. A smarter solution than in-line meters! The U1000 HM is an ultrasonic clamp-on heat/energy meter that uses ultrasound to measure flow rate and PT100 temperature sensors to measure flow and return temperatures. The U1000 HM displays energy rate and totalised energy with pulse output and Modbus communication, so it can be used as a standalone meter or as an integral part of an aM&T or BEM’s system. Simple to install – clamp-on to the pipe, set the pipe diameter and connect the power, no specialist skills or tools required and Modbus compatible. Clamp-on flow and temperature sensors Rate and totalised heat/energy demand Modbus Communication LCD with backlight Measurement Technique: Transit time and PT100 Class B 4 wireTurn Down Ratio: 200:01Heat Meter Standard: The Heat/Energy calculation is designed to comply with EN1434 section 6, third party certification pending. Accuracy: +/-1-3% of flow reading for >0.3m/s Flow Velocity Range: 0.1 to 10m/s Pipe Range: 25mm – 115mm OD Water Temp Range: 0°C to 85°C Temperature sensors: Clamp-on PT100 Class B 4 wire, range 0 to 85°C, resolution 0.1 °C Output: KWh energy or volume flow pulse External Power Supply: 12V-24V +/- 10% AC/DC at 7 watts Electronics Enclosure: IP54 Input/Output Cable: 5m x 6 core for power in and data out Dimensions: 250mm x 48mm x 90mm (electronics + guide rail) Modbus Communication:Modbus RTU slave, RS485 serial link hardware layer.

The new heat/energy metering solution from Micronics. Simple, low cost, hot or chilled water energy measurement from outside the pipe. A smarter solution than in-line meters!

The U1000 HM is an ultrasonic clamp-on heat/energy meter that uses ultrasound to measure flow rate and PT100 temperature sensors to measure flow and return temperatures. The U1000 HM displays energy rate and totalised energy with pulse output and Modbus communication, so it can be used as a standalone meter or as an integral part of an aM&T or BEM’s system.

Simple to install – clamp-on to the pipe, set the pipe diameter and connect the power, no specialist skills or tools required and Modbus compatible.

  • Clamp-on flow and temperature sensors
  • Rate and totalised heat/energy demand
  • Modbus Communication
  • LCD with backlight

Measurement Technique: Transit time and PT100 Class B 4 wireTurn Down Ratio: 200:01Heat Meter Standard: The Heat/Energy calculation is designed to comply with EN1434 section 6, third party certification pending.

Accuracy: +/-1-3% of flow reading for >0.3m/s

Flow Velocity Range: 0.1 to 10m/s

Pipe Range: 25mm – 115mm OD

Water Temp Range: 0°C to 85°C

Temperature sensors: Clamp-on PT100 Class B 4 wire, range 0 to 85°C, resolution 0.1 °C

Output: KWh energy or volume flow pulse

External Power Supply: 12V-24V +/- 10% AC/DC at 7 watts

Electronics Enclosure: IP54

Input/Output Cable: 5m x 6 core for power in and data out

Dimensions: 250mm x 48mm x 90mm (electronics + guide rail)

Modbus Communication:Modbus RTU slave, RS485 serial link hardware layer.

Supplier's Site Datasheet

Technical Specifications

  Micronics, Ltd.
Product Category Liquid Flow Meters
Product Number Ultraflo U1000 HM
Product Name Ultrasonic Clamp-on Heat/Energy Meter
Meter Technology Ultrasonic
Operating Temperature 32 to 185 F (0 to 85 C)
Process Media Type Liquid
Media Temperature 32 to 185 F (0 to 85 C)
Meter Type Velocity Flow Meter
Unlock Full Specs
to access all available technical data

Similar Products

Electromagneticflowmeter - HygienicMaster FEH630 - ABB Measurement & Analytics
Specs
Meter Technology Electromagnetic
Approvals ATEX
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Flow Control Packages -  - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Operating Pressure 14.5 to 43.5 psi (10.2 to 30.61 m H2O)
View Details
Water Flow Meter - 01N Series - Assured Automation
Specs
Meter Technology Turbine
Features Programmable; Recorder / Totalizer Functions
Operating Temperature 14 to 130 F (-10 to 54 C)
View Details
Ultrasonic In-Line Liquid Flow Meter - PanaFlow Z3 - Panametrics
Specs
Meter Technology Ultrasonic
Features Recorder / Totalizer Functions
Approvals ATEX
View Details