Micronics, Ltd. Hot & Cold Water Meters Multi Jet - Class B Type

Description
Features WRAS Approved EEC Class B Approved Working Pressure: 16 Bar Dry Dial For cold (30°C) or hot (90°C) water Brass Body Epoxy Powder Coated Real performances exceed EEC and ISO standards Counter perfectly sealed (hermetic) Protected Rollers 5 Black rollers (Cubic Metre) / 3 Red Rollers (Litres) Pointer reading for low flows Sensitivity index For horizontal installation
Description
Features WRAS Approved EEC Class B Approved Working Pressure: 16 Bar Dry Dial For cold (30°C) or hot (90°C) water Brass Body Epoxy Powder Coated Real performances exceed EEC and ISO standards Counter perfectly sealed (hermetic) Protected Rollers 5 Black rollers (Cubic Metre) / 3 Red Rollers (Litres) Pointer reading for low flows Sensitivity index For horizontal installation

Suppliers

Company
Product
Description
Supplier Links
Hot & Cold Water Meters - Multi Jet - Class B Type - Micronics, Ltd.
High Wycombe, Buckinghamshire, United Kingdom
Hot & Cold Water Meters
Multi Jet - Class B Type
Hot & Cold Water Meters Multi Jet - Class B Type
Features WRAS Approved EEC Class B Approved Working Pressure: 16 Bar Dry Dial For cold (30°C) or hot (90°C) water Brass Body Epoxy Powder Coated Real performances exceed EEC and ISO standards Counter perfectly sealed (hermetic) Protected Rollers 5 Black rollers (Cubic Metre) / 3 Red Rollers (Litres) Pointer reading for low flows Sensitivity index For horizontal installation

Features

  • WRAS Approved
  • EEC Class B Approved
  • Working Pressure: 16 Bar
  • Dry Dial
  • For cold (30°C) or hot (90°C) water
  • Brass Body
  • Epoxy Powder Coated
  • Real performances exceed EEC and ISO standards
  • Counter perfectly sealed (hermetic)
  • Protected Rollers
  • 5 Black rollers (Cubic Metre) / 3 Red Rollers (Litres)
  • Pointer reading for low flows
  • Sensitivity index
  • For horizontal installation
Supplier's Site

Technical Specifications

  Micronics, Ltd.
Product Category Liquid Flow Meters
Product Number Multi Jet - Class B Type
Product Name Hot & Cold Water Meters
Approvals WRAS Approved, EEC Class B Approved
Operating Temperature 86 to 194 F (30 to 90 C)
Process Media Type Liquid
Operating Pressure 232 psi (163 m H2O)
Media Temperature 86 to 194 F (30 to 90 C)
Unlock Full Specs
to access all available technical data