Micronics, Ltd. Hot & Cold Water Meters Woltmann Type

Description
Features Flow range - 30 l/h up to 3000m³/h Pipe range - DN15 up to DN200 For Cold (30°C) or Hot (90°C) water Screwed or Flanged pipe connections dependent on size Hermetically Sealed Counter For horizontal installation Pulse output for connection to pulse counter, heat calculator or BMS System
Description
Features Flow range - 30 l/h up to 3000m³/h Pipe range - DN15 up to DN200 For Cold (30°C) or Hot (90°C) water Screwed or Flanged pipe connections dependent on size Hermetically Sealed Counter For horizontal installation Pulse output for connection to pulse counter, heat calculator or BMS System

Suppliers

Company
Product
Description
Supplier Links
Hot & Cold Water Meters - Woltmann Type - Micronics, Ltd.
High Wycombe, Buckinghamshire, United Kingdom
Hot & Cold Water Meters
Woltmann Type
Hot & Cold Water Meters Woltmann Type
Features Flow range - 30 l/h up to 3000m³/h Pipe range - DN15 up to DN200 For Cold (30°C) or Hot (90°C) water Screwed or Flanged pipe connections dependent on size Hermetically Sealed Counter For horizontal installation Pulse output for connection to pulse counter, heat calculator or BMS System

Features

  • Flow range - 30 l/h up to 3000m³/h
  • Pipe range - DN15 up to DN200
  • For Cold (30°C) or Hot (90°C) water
  • Screwed or Flanged pipe connections dependent on size
  • Hermetically Sealed Counter
  • For horizontal installation
  • Pulse output for connection to pulse counter, heat calculator or BMS System
Supplier's Site

Technical Specifications

  Micronics, Ltd.
Product Category Liquid Flow Meters
Product Number Woltmann Type
Product Name Hot & Cold Water Meters
Approvals WRAS Approved, EEC Class B Approved
Operating Temperature 86 to 194 F (30 to 90 C)
Process Media Type Liquid
Operating Pressure 232 psi (163 m H2O)
Media Temperature 86 to 194 F (30 to 90 C)
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Flow - ultrasonic-Flow-meters - 159300328 - Georg Fischer Piping Systems Ltd
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Differential Pressure Flow Meters - Differential Pressure Flow Meter, Ideal for Liquid, Steam or Gas Measurement, VCONE - McCrometer, Inc.
Specs
Process Media Type Liquid; Gas; Steam
Operating Pressure 20000 psi (14076 m H2O)
Pipe Diameter 0.50 to 120.00 inch (12.7 to 3048 mm)
View Details
Process Cooling Water Stick - PCWR050BVT-PV - Plast-O-Matic Valves, Inc.
Specs
Additional Variables Measured Temperature (optional feature)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Portable Liquid Flow Meters - InnovaSonic® 210 -  - Sierra Instruments, Inc.
Specs
Meter Technology Ultrasonic
Features Recorder / Totalizer Functions; Suspended Solids / Slurries
Approvals CE, ISO 9001
View Details