Micronics, Ltd. Permanent Flow Meters U3000

Description
Features Flow Range - 0.1m/sec to 20m/sec bi-directional. Display - 64 x 240 pixels graphic display. Programming is password protected via 15 key control panel. Power - 86v to 264v AC. Optional 24V a.c./d.c. 1A max. 9 user selectable languages. Accuracy +/- 0.5% to +/- 3% depending on pipe size for flow rate > 0.2m/s. CE Approved.
Datasheet
Description
Features Flow Range - 0.1m/sec to 20m/sec bi-directional. Display - 64 x 240 pixels graphic display. Programming is password protected via 15 key control panel. Power - 86v to 264v AC. Optional 24V a.c./d.c. 1A max. 9 user selectable languages. Accuracy +/- 0.5% to +/- 3% depending on pipe size for flow rate > 0.2m/s. CE Approved.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Permanent Flow Meters - U3000 - Micronics, Ltd.
High Wycombe, Buckinghamshire, United Kingdom
Permanent Flow Meters
U3000
Permanent Flow Meters U3000
Features Flow Range - 0.1m/sec to 20m/sec bi-directional. Display - 64 x 240 pixels graphic display. Programming is password protected via 15 key control panel. Power - 86v to 264v AC. Optional 24V a.c./d.c. 1A max. 9 user selectable languages. Accuracy +/- 0.5% to +/- 3% depending on pipe size for flow rate > 0.2m/s. CE Approved.

Features

  • Flow Range - 0.1m/sec to 20m/sec bi-directional.
  • Display - 64 x 240 pixels graphic display.
  • Programming is password protected via 15 key control panel.
  • Power - 86v to 264v AC. Optional 24V a.c./d.c. 1A max.
  • 9 user selectable languages.
  • Accuracy +/- 0.5% to +/- 3% depending on pipe size for flow rate > 0.2m/s.
  • CE Approved.
Supplier's Site Datasheet

Technical Specifications

  Micronics, Ltd.
Product Category Liquid Flow Meters
Product Number U3000
Product Name Permanent Flow Meters
Meter Technology Ultrasonic
Features Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions (optional feature); Suspended Solids / Slurries
Approvals CE
Operating Temperature -4 to 275 F (-20 to 135 C)
Process Media Type Liquid
Unlock Full Specs
to access all available technical data