Micronics, Ltd. Ultrasonic Compact Heat Flowmeter CF Echo II

Description
Features Flow range - 6 l/h up to 30m³/h Pipe range - DN15 up to DN50 Pre-equipped for communication with choice of option boards Heating, Cooling or Combined applications, Horizontal or vertical mounting Long Life-time Lithium Battery (12 years typical), 230Vac Mains supply or powered by M-bus. MID 2004/22/EC module B + D Class 2.0 acc. EN1434
Description
Features Flow range - 6 l/h up to 30m³/h Pipe range - DN15 up to DN50 Pre-equipped for communication with choice of option boards Heating, Cooling or Combined applications, Horizontal or vertical mounting Long Life-time Lithium Battery (12 years typical), 230Vac Mains supply or powered by M-bus. MID 2004/22/EC module B + D Class 2.0 acc. EN1434

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Compact Heat Flowmeter - CF Echo II - Micronics, Ltd.
High Wycombe, Buckinghamshire, United Kingdom
Ultrasonic Compact Heat Flowmeter
CF Echo II
Ultrasonic Compact Heat Flowmeter CF Echo II
Features Flow range - 6 l/h up to 30m³/h Pipe range - DN15 up to DN50 Pre-equipped for communication with choice of option boards Heating, Cooling or Combined applications, Horizontal or vertical mounting Long Life-time Lithium Battery (12 years typical), 230Vac Mains supply or powered by M-bus. MID 2004/22/EC module B + D Class 2.0 acc. EN1434

Features

  • Flow range - 6 l/h up to 30m³/h
  • Pipe range - DN15 up to DN50
  • Pre-equipped for communication with choice of option boards
  • Heating, Cooling or Combined applications, Horizontal or vertical mounting
  • Long Life-time Lithium Battery (12 years typical), 230Vac Mains supply or powered by M-bus.
  • MID 2004/22/EC module B + D
  • Class 2.0 acc. EN1434
Supplier's Site

Technical Specifications

  Micronics, Ltd.
Product Category Liquid Flow Meters
Product Number CF Echo II
Product Name Ultrasonic Compact Heat Flowmeter
Meter Technology Ultrasonic
Features Built-in Alarm Indicator
Additional Variables Measured Temperature
Approvals Class 2.0 acc. EN 1434, Env. Class C acc. EN 1434, OIML R75 class 4, PTB Class C, SP Test = -2%, PED compliant
Operating Temperature 266 F (130 C)
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Flow - variable-area-Flow-meter - 199335100 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 0.22 to 2.20 GPM (0.8333 to 8.33 L/min)
View Details
Propeller Flow Meters, Flow Straighteners - McPropellers, FS100 - McCrometer, Inc.
Specs
Meter Technology Turbine
Features Recorder / Totalizer Functions
Process Media Type Liquid
View Details
Process Cooling Water Stick - PCWR050BEPS-PV - Plast-O-Matic Valves, Inc.
Specs
Additional Variables Measured Temperature (optional feature)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Ultrasonic Water Flow Meters - InnovaSonic® 203 -  - Sierra Instruments, Inc.
Specs
Meter Technology Ultrasonic
Features Programmable; Recorder / Totalizer Functions
Approvals CE, ISO 9001
View Details