Micronics, Ltd. Portable Flow Meters Portaflow 330

Description
Features Flow Range – 0.1m/sec to 20m/sec bi-directional Display – 64 x 240 pixels graphic display Programming via 16 key control panel Battery or mains operation Rechargeable battery Battery Life – 20 hours from fully charged, depending on load Power – 110 – 240VAC +/-10% supply via PSU 9 user selectable languages CE approved
Datasheet
Description
Features Flow Range – 0.1m/sec to 20m/sec bi-directional Display – 64 x 240 pixels graphic display Programming via 16 key control panel Battery or mains operation Rechargeable battery Battery Life – 20 hours from fully charged, depending on load Power – 110 – 240VAC +/-10% supply via PSU 9 user selectable languages CE approved
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Flow Meters - Portaflow 330 - Micronics, Ltd.
High Wycombe, Buckinghamshire, United Kingdom
Portable Flow Meters
Portaflow 330
Portable Flow Meters Portaflow 330
Features Flow Range – 0.1m/sec to 20m/sec bi-directional Display – 64 x 240 pixels graphic display Programming via 16 key control panel Battery or mains operation Rechargeable battery Battery Life – 20 hours from fully charged, depending on load Power – 110 – 240VAC +/-10% supply via PSU 9 user selectable languages CE approved

Features

  • Flow Range – 0.1m/sec to 20m/sec bi-directional
  • Display – 64 x 240 pixels graphic display
  • Programming via 16 key control panel
  • Battery or mains operation
  • Rechargeable battery
  • Battery Life – 20 hours from fully charged, depending on load
  • Power – 110 – 240VAC +/-10% supply via PSU
  • 9 user selectable languages
  • CE approved
Supplier's Site Datasheet

Technical Specifications

  Micronics, Ltd.
Product Category Liquid Flow Meters
Product Number Portaflow 330
Product Name Portable Flow Meters
Meter Technology Ultrasonic
Features Built-in Alarm Indicator; Programmable; Suspended Solids / Slurries
Approvals BS EN 61010, EN61204 - 3, BS EN 61326 - 1:2006, BS EN 61326-2-3:2006
Operating Temperature -4 to 122 F (-20 to 50 C)
Process Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Flow - variable-area-Flow-meter - 199335006 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 2.64 to 26.40 GPM (10 to 100 L/min)
View Details
Electronics, Transmitters & Controllers - ProComm Max Signal Transmitter, PCMAX - McCrometer, Inc.
Specs
Features Built-in Alarm Indicator; Programmable
Operating Temperature -4 to 140 F (-20 to 60 C)
Process Media Type Liquid
View Details
Corrosion and UV Resistant PVC Calibration Column - CC4000EP-PV-RE - Plast-O-Matic Valves, Inc.
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Pipe Diameter 1.00 inch (25.4 mm)
View Details
Portable Liquid Flow Meters - InnovaSonic® 210 -  - Sierra Instruments, Inc.
Specs
Meter Technology Ultrasonic
Features Recorder / Totalizer Functions; Suspended Solids / Slurries
Approvals CE, ISO 9001
View Details