Micronics, Ltd. Datasheets for Thermal Energy Meters
Thermal energy meters measure the flow rate of a thermal fluid and the temperature differential between the inlet and outlet connections in order to quantify thermal energy consumption.
Thermal Energy Meters: Learn more
| Product Name | Notes |
|---|---|
| Compatible with any flow meter with a pulse output. Quick and easy setup. Use with external datalogger for temporary energy monitoring. Kwh Total, instant energy, volume and temperature readings. | |
| Compatible with any flow meter with a pulse output. Quick and easy setup. Choice of outputs- Pulses or 4-20mA including Mbus or LON communication. Kwh Total, instant energy, Volume and... | |
| Flow range - 6 l/h up to 3.75m³/h Pipe range - DN15 up to DN20 Optional Output Connections for M-bus and pulse Class C Flowmeter acc. EN 1434-1 | |
| Flow range - 6 l/h up to 30m³/h Pipe range - DN15 up to DN50 Pre-equipped for communication with choice of option boards Heating, Cooling or Combined applications, Horizontal or... | |
| The U1000 HM is an ultrasonic clamp-on heat/energy meter that usesultrasound to measure flow rate and PT100 temperature sensors tomeasure flow and return temperatures. The U1000 HM displays energy rateand... |