Micronics, Ltd. Portable Flow Meters PF440IP

Description
Features Carry Case: The PF440IP is supplied in a hard wearing IP67 case 'B' Transducers: 50mm OD to 2000mm OD pipe, IP68 rated Flow Velocity Range: 0.1m/s to 10m/s. Bi-directional subject to pipe size Accuracy: -/+ 0.5% to 3% dependent on flow and pipe size Turndown Ration: 200:1 Transducer Operating Temp: -20°C to +135°C Outputs: Isolated 0/4 - 20mA; USB, 5v pulse @ 1 pulse/sec max Data Logging: 198,000 data points. Up to 20 named recording blocks. Data displayed locally in text or graph format. Real time or stored. Can be downloaded via USB port to Windows based PC. Battery Life: >150hrs with continuous measurement and can be programmed to take intermittent readings at intervals of up to 1 hour enabling the meter to operate on its internal batteries for up to 4 months on a continuous basis.
Datasheet
Description
Features Carry Case: The PF440IP is supplied in a hard wearing IP67 case 'B' Transducers: 50mm OD to 2000mm OD pipe, IP68 rated Flow Velocity Range: 0.1m/s to 10m/s. Bi-directional subject to pipe size Accuracy: -/+ 0.5% to 3% dependent on flow and pipe size Turndown Ration: 200:1 Transducer Operating Temp: -20°C to +135°C Outputs: Isolated 0/4 - 20mA; USB, 5v pulse @ 1 pulse/sec max Data Logging: 198,000 data points. Up to 20 named recording blocks. Data displayed locally in text or graph format. Real time or stored. Can be downloaded via USB port to Windows based PC. Battery Life: >150hrs with continuous measurement and can be programmed to take intermittent readings at intervals of up to 1 hour enabling the meter to operate on its internal batteries for up to 4 months on a continuous basis.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Flow Meters - PF440IP - Micronics, Ltd.
High Wycombe, Buckinghamshire, United Kingdom
Portable Flow Meters
PF440IP
Portable Flow Meters PF440IP
Features Carry Case: The PF440IP is supplied in a hard wearing IP67 case 'B' Transducers: 50mm OD to 2000mm OD pipe, IP68 rated Flow Velocity Range: 0.1m/s to 10m/s. Bi-directional subject to pipe size Accuracy: -/+ 0.5% to 3% dependent on flow and pipe size Turndown Ration: 200:1 Transducer Operating Temp: -20°C to +135°C Outputs: Isolated 0/4 - 20mA; USB, 5v pulse @ 1 pulse/sec max Data Logging: 198,000 data points. Up to 20 named recording blocks. Data displayed locally in text or graph format. Real time or stored. Can be downloaded via USB port to Windows based PC. Battery Life: >150hrs with continuous measurement and can be programmed to take intermittent readings at intervals of up to 1 hour enabling the meter to operate on its internal batteries for up to 4 months on a continuous basis.

Features

  • Carry Case: The PF440IP is supplied in a hard wearing IP67 case
  • 'B' Transducers: 50mm OD to 2000mm OD pipe, IP68 rated
  • Flow Velocity Range: 0.1m/s to 10m/s. Bi-directional subject to pipe size
  • Accuracy: -/+ 0.5% to 3% dependent on flow and pipe size
  • Turndown Ration: 200:1
  • Transducer Operating Temp: -20°C to +135°C
  • Outputs: Isolated 0/4 - 20mA; USB, 5v pulse @ 1 pulse/sec max
  • Data Logging: 198,000 data points. Up to 20 named recording blocks. Data displayed locally in text or graph format. Real time or stored. Can be downloaded via USB port to Windows based PC.
  • Battery Life: >150hrs with continuous measurement and can be programmed to take intermittent readings at intervals of up to 1 hour enabling the meter to operate on its internal batteries for up
  • to 4 months on a continuous basis.
Supplier's Site Datasheet

Technical Specifications

  Micronics, Ltd.
Product Category Liquid Flow Meters
Product Number PF440IP
Product Name Portable Flow Meters
Features Programmable; Suspended Solids / Slurries
Operating Temperature -4 to 275 F (-20 to 135 C)
Process Media Type Liquid
Meter Type Velocity Flow Meter
Velocity Flow Rate 0.3281 to 32.81 ft/sec (0.1000 to 10 m/sec)
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Flow - variable-area-Flow-meter - 199335660 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 1.32 to 13.21 GPM (5 to 50.03 L/min)
View Details
Electronics, Transmitters & Controllers - ProComm Max Signal Transmitter, PCMAX - McCrometer, Inc.
Specs
Features Built-in Alarm Indicator; Programmable
Operating Temperature -4 to 140 F (-20 to 60 C)
Process Media Type Liquid
View Details
Corrosion and UV Resistant PVC Calibration Column - CC4000-PV - Plast-O-Matic Valves, Inc.
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Pipe Diameter 1.00 inch (25.4 mm)
View Details
Ultrasonic Water Flow Meters - InnovaSonic® 203 -  - Sierra Instruments, Inc.
Specs
Meter Technology Ultrasonic
Features Programmable; Recorder / Totalizer Functions
Approvals CE, ISO 9001
View Details