Micronics, Ltd. Portable Flow Meters Portaflow 220

Description
Features Flow Range – 0.1m/sec to 20m/sec bi-directional Display – 64 x 240 pixels graphic display Programming via 16 key control panel Battery or mains operation Rechargeable battery Battery Life – 20 hours from fully charged, depending on load Power – 110 – 240VAC +/-10% supply via PSU 9 user selectable languages CE approved
Datasheet
Description
Features Flow Range – 0.1m/sec to 20m/sec bi-directional Display – 64 x 240 pixels graphic display Programming via 16 key control panel Battery or mains operation Rechargeable battery Battery Life – 20 hours from fully charged, depending on load Power – 110 – 240VAC +/-10% supply via PSU 9 user selectable languages CE approved
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Flow Meters - Portaflow 220 - Micronics, Ltd.
High Wycombe, Buckinghamshire, United Kingdom
Portable Flow Meters
Portaflow 220
Portable Flow Meters Portaflow 220
Features Flow Range – 0.1m/sec to 20m/sec bi-directional Display – 64 x 240 pixels graphic display Programming via 16 key control panel Battery or mains operation Rechargeable battery Battery Life – 20 hours from fully charged, depending on load Power – 110 – 240VAC +/-10% supply via PSU 9 user selectable languages CE approved

Features

  • Flow Range – 0.1m/sec to 20m/sec bi-directional
  • Display – 64 x 240 pixels graphic display
  • Programming via 16 key control panel
  • Battery or mains operation
  • Rechargeable battery
  • Battery Life – 20 hours from fully charged, depending on load
  • Power – 110 – 240VAC +/-10% supply via PSU
  • 9 user selectable languages
  • CE approved
Supplier's Site Datasheet

Technical Specifications

  Micronics, Ltd.
Product Category Liquid Flow Meters
Product Number Portaflow 220
Product Name Portable Flow Meters
Meter Technology Ultrasonic
Features Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions; Suspended Solids / Slurries
Approvals Underwriters Laboratory; CUL, TUV, CB, CE
Operating Temperature -4 to 122 F (-20 to 50 C)
Process Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details
Flow Sensors - 596622 - RS Components, Ltd.
ifm efector inc.
Specs
Product Standards RoHS
Process Media Type Liquid
Operating Pressure 435 psi (306 m H2O)
View Details
Flow transmitter - SFTE-1U-M5F-B-2.5K - Festo Corporation
Specs
Meter Technology Thermal
Operating Temperature 32 to 122 F (0 to 50 C)
Process Media Type Liquid; Gas
View Details
2 suppliers
Corrosion and UV Resistant PVC Calibration Column - CC1000-PV - Plast-O-Matic Valves, Inc.
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Pipe Diameter 0.75 inch (19.05 mm)
View Details