The PF LV550 is a portable area-velocity flow meter designed for measuring flow in open channels and partially full pipes. It operates on standard alkaline batteries, allowing for extended logging periods without the need for calibration. The device features a submerged ultrasonic sensor that measures both velocity and water level, with no moving parts, making it resistant to fouling and corrosion. The PF LV550 includes a built-in LCD display that provides real-time readings of level, velocity, water temperature, battery life, and memory capacity. It can log up to 130,000 data points and supports various logging intervals, allowing for flexible data collection over time. The included Windows software facilitates real-time monitoring, data download, and flow analysis, enabling users to generate reports and export data for further use. With an operating temperature range of -20°C to 60°C and a robust IP67-rated enclosure, the PF LV550 is suitable for a variety of applications, including municipal stormwater management, wastewater treatment, and irrigation studies. The device is designed for easy installation and operation, making it a practical choice for engineers needing reliable flow measurement solutions.
Features
| Micronics, Ltd. | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | PF LV550 |
| Product Name | Portable Flow Meters |
| Meter Technology | Ultrasonic |
| Features | Programmable; Suspended Solids / Slurries |
| Additional Variables Measured | Temperature; Level |
| Operating Temperature | -4 to 140 F (-20 to 60 C) |
| Process Media Type | Liquid |